OMRON Automation and Safety A6R/A6RV Rotay DIP Switch A6R-162RF

Description
Through-hole Mounting Rotary DIP Switches Top/side-actuated, and Flat/extended-actuat or models are available. Actuator with an O-ring sealed structure prevents the ingress of dirt and dust. Terminal arrangement of 4 × 1 and 3 × 3 allow high flexibility in the PCB design.
Request a Quote Datasheet
Description
Through-hole Mounting Rotary DIP Switches Top/side-actuated, and Flat/extended-actuat or models are available. Actuator with an O-ring sealed structure prevents the ingress of dirt and dust. Terminal arrangement of 4 × 1 and 3 × 3 allow high flexibility in the PCB design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6R/A6RV Rotay DIP Switch - A6R-162RF - Aratas America LLC
Hoffman Estates, IL, United States
A6R/A6RV Rotay DIP Switch
A6R-162RF
A6R/A6RV Rotay DIP Switch A6R-162RF
Through-hole Mounting Rotary DIP Switches Top/side-actuated, and Flat/extended-actuat or models are available. Actuator with an O-ring sealed structure prevents the ingress of dirt and dust. Terminal arrangement of 4 × 1 and 3 × 3 allow high flexibility in the PCB design.

Through-hole Mounting Rotary DIP
Switches

  • Top/side-actuated, and Flat/extended-actuator models are available.
  • Actuator with an O-ring sealed structure prevents the ingress of dirt and dust.
  • Terminal arrangement of 4 × 1 and 3 × 3 allow high flexibility in the PCB design.
Supplier's Site Datasheet
DIP Switches - SW752-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW752-ND
DIP Switches SW752-ND
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 25mA 24VDC

Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6R-162RF
DIP Switches / SIP Switches A6R-162RF
DIP Switches / SIP Switches HEX 3X3 TOP ACT FLAT

DIP Switches / SIP Switches HEX 3X3 TOP ACT FLAT

Buy Now Datasheet
Switches - DIP Switches A6R-162RF
SWITCH ROTARY DIP HEX 25MA 24V

SWITCH ROTARY DIP HEX 25MA 24V

Supplier's Site
Rotary Dip Switch; Product Range Omron - 18K5335 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Dip Switch; Product Range Omron
18K5335
Rotary Dip Switch; Product Range Omron 18K5335
ROTARY DIP SWITCH; Product Range:A6R Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:25mA; Switch Construction:Sealed; Actuator RoHS Compliant: Yes

ROTARY DIP SWITCH; Product Range:A6R Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:25mA; Switch Construction:Sealed; Actuator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6R-162RF SW752-ND A6R-162RF A6R-162RF 18K5335
Product Name A6R/A6RV Rotay DIP Switch DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Rotary Dip Switch; Product Range Omron
Number of Positions Available 16
Switch Dimensions 10 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole Through Hole
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825006-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
A6T Slide DIP Switch - A6T-9104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details