Standard Through-hole Mounting Slide
DIP Switches
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches DIP SWITCH
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6T-3104 | 39-A6T-3104-ND | A6T-3104 |
| Product Name | A6T Slide DIP Switch | DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Switch Dimensions | 3.6 x 8.56 x 6.2 mm | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | |
| Other Terminal Type | DIP | Through Hole | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |