7.2 mm Square Miniature Rotary DIP
Switches
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 25mA 24VDC
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 25mA 24VDC
DIP Switches / SIP Switches SMT 5x2 Terminal 10P Top, Ext Shaft, Wht
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6KS-104RS-P | 39-A6KS-104RS-PTR-ND | A6KS-104RS-P |
| Product Name | A6K/A6KS Rotay DIP Switch | DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 10 | ||
| Switch Dimensions | 6 x 7.2 x 7.2 mm | ||
| Terminal Type | Other Terminal Type | Surface Mount Technology | |
| Other Terminal Type | SMD | ||
| Actuator Specifications | Slide Actuator(s) |