OMRON Automation and Safety A6D/A6DR Slide/Piano DIP Switch A6D-5103

Description
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet
Description
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6D/A6DR Slide/Piano DIP Switch - A6D-5103 - Aratas America LLC
Hoffman Estates, IL, United States
A6D/A6DR Slide/Piano DIP Switch
A6D-5103
A6D/A6DR Slide/Piano DIP Switch A6D-5103
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.

Through-hole Mounting DIP Switch with
High Environmental Resistance by
Sealed Construction

  • Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used.
  • Smooth, sure switching action enables comfortable operation.
  • Gold-plated twin contacts ensure high reliability.
Supplier's Site Datasheet
DIP Switches - A6D5103-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
A6D5103-ND
DIP Switches A6D5103-ND
Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 30mA 30VDC

Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 30mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6D-5103
DIP Switches/SIP Switches A6D-5103
DIP Switches/SIP Switches 0.03A 30VDC SPST

DIP Switches/SIP Switches 0.03A 30VDC SPST

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number A6D-5103 A6D5103-ND A6D-5103
Product Name A6D/A6DR Slide/Piano DIP Switch DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 4.4 x 12.2 x 6.6 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825006-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6D/A6DR Slide/Piano DIP Switch - A6D-3100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 9.7 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-162-120-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details