Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
30
40
50
60
70
80
86
87
88
89
90
91
92
93
94
95
96
97
98
100
110
120
130
140
150
200
250
300
350
400
450
500
1000
1500
2000
2500
2906
| Product Name | Notes |
|---|---|
| 62GB CONNECTORS | |
| CONNECTOR | |
| DUMMY CONTACT | |
| INS PIN ASSY 13-08 | |
| INS PIN ASSY | |
| PNL NUT | |
| RING SEAL | |
| SHL PLUG ASSY | |
| SHL RECP ASSY | |
| SNAP RING |
| << Prev | Next >> |