Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
7
8
9
10
11
12
13
14
15
16
17
18
19
20
30
40
50
60
70
100
150
200
250
300
350
500
1000
1500
2000
2500
2906
| Product Name | Notes |
|---|---|
| 62GB CONNECTORS | |
| AMPHENOL/ MATRIX 5015 SERIES CONNECTOR | |
| CONNECTOR | |
| INS PIN ASSY | |
| MALE CONTACT #16 | |
| MALE CONTACT #20 | |
| MALE CONTACT SIZE 16 | |
| Mil-Audio Connector | |
| MIL-C-81511 | |
| MIL-DTL-26482 | |
| R SNAP | |
| R SPACER | |
| RECP ASSY RFI | |
| RECP ASSY | |
| RING SEAL | |
| SHL RECP ASSY | |
| SNAP RING | |
| STRIP RFI |
| << Prev | Next >> |