PCB Piezotronics, Inc. CE - 2 PIN MIL 3103 W/STRAIN RELIEF CE

Description
2-pin, MS3101A connector w/strain relief (meets MIL-C-5015)
Datasheet
Description
2-pin, MS3101A connector w/strain relief (meets MIL-C-5015)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CE - 2 PIN MIL 3103 W/STRAIN RELIEF - CE - PCB Piezotronics, Inc.
Depew, NY, United States
CE - 2 PIN MIL 3103 W/STRAIN RELIEF
CE
CE - 2 PIN MIL 3103 W/STRAIN RELIEF CE
2-pin, MS3101A connector w/strain relief (meets MIL-C-5015)

2-pin, MS3101A connector w/strain relief (meets MIL-C-5015)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Electrical Connectors
Product Number CE
Product Name CE - 2 PIN MIL 3103 W/STRAIN RELIEF
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Connector Omron Electronic Components - 06AC0232 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details