KEYENCE Static Eliminating Bar SJ-H

Description
Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion levels and adjust voltage output accordingly. Maintenance time and costs are reduced through the Sheath Air Guide and easily replaceable Electrodes. A built-in high voltage power supply adds safety and ease of installation.
Description
Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion levels and adjust voltage output accordingly. Maintenance time and costs are reduced through the Sheath Air Guide and easily replaceable Electrodes. A built-in high voltage power supply adds safety and ease of installation.

Suppliers

Company
Product
Description
Supplier Links
Static Eliminating Bar - SJ-H - KEYENCE
Elmwood Park, NJ, USA
Static Eliminating Bar
SJ-H
Static Eliminating Bar SJ-H
Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion levels and adjust voltage output accordingly. Maintenance time and costs are reduced through the Sheath Air Guide and easily replaceable Electrodes. A built-in high voltage power supply adds safety and ease of installation.

Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion levels and adjust voltage output accordingly. Maintenance time and costs are reduced through the Sheath Air Guide and easily replaceable Electrodes. A built-in high voltage power supply adds safety and ease of installation.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Ionizers and Static Eliminators
Product Number SJ-H
Product Name Static Eliminating Bar
Ionizer type Ceiling Emitter; Ionizer Bar
Length 14.17 to 118 inch (360 to 3000 mm)
Width 2.28 inch (58 mm)
Depth 1.57 inch (40 mm)
Weight 660 to 3150 lbs (299 to 1429 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Gen 4 Ion Air Gun™ System Series -  - EXAIR
Specs
Ionizer type Blow Off Gun
Emitter specs number 1
Emitter material Stainless Steel
View Details
Earth-Rite® II FIBC -  - Newson Gale
Specs
Input Voltage 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Ionizing Blower - 2005-30/32/31-220 - Terra Universal, Inc.
Specs
Ionizer type Benchtop
Length 22 to 44 inch (559 to 1118 mm)
Width 1.2 inch (30.48 mm)
View Details