Hayward Flow Control Pneumatic Valve Actuators GFPP PMD4 Series

Description
The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs to 500 in-lbs, whereas the PMS4 features a range of 44 in-lbs to 230 in-lbs. All sizes have NAMUR VDI/VDE 3845 mounting for solenoids and ISO5211 mounting base. Key Features Include: GFPP Housing Anodized Aluminum Two Piston Rack and Pinion 303 Series Stainless Steel Shaft External Position Indicator Alternative Operating Media for 40psi to 120psi Service Permanent Lubrication Buna-N Seals 304 Series Stainless Steel Fasteners 1/4” NPT Air Connections All Units Marked for Traceability and 100% Tested Backed by Hayward’s Exclusive 2 Year Warranty Additional options include solenoid valves for Double Acting Air-to-Open and Close, solenoid valves with optional voltages, auxiliary switch control and cycle speed controls. Typical applications or installations include but are not limited to waste and water treatment, chemical transfer and processing, aquatic and animal life support systems, food and beverage, pharmaceutical, pulp and paper, mining, marine and other salt water corrosive environments.
Datasheet
Description
The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs to 500 in-lbs, whereas the PMS4 features a range of 44 in-lbs to 230 in-lbs. All sizes have NAMUR VDI/VDE 3845 mounting for solenoids and ISO5211 mounting base. Key Features Include: GFPP Housing Anodized Aluminum Two Piston Rack and Pinion 303 Series Stainless Steel Shaft External Position Indicator Alternative Operating Media for 40psi to 120psi Service Permanent Lubrication Buna-N Seals 304 Series Stainless Steel Fasteners 1/4” NPT Air Connections All Units Marked for Traceability and 100% Tested Backed by Hayward’s Exclusive 2 Year Warranty Additional options include solenoid valves for Double Acting Air-to-Open and Close, solenoid valves with optional voltages, auxiliary switch control and cycle speed controls. Typical applications or installations include but are not limited to waste and water treatment, chemical transfer and processing, aquatic and animal life support systems, food and beverage, pharmaceutical, pulp and paper, mining, marine and other salt water corrosive environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve Actuators - GFPP PMD4 Series - Hayward Flow Control
Clemmons, NC, USA
Pneumatic Valve Actuators
GFPP PMD4 Series
Pneumatic Valve Actuators GFPP PMD4 Series
The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs to 500 in-lbs, whereas the PMS4 features a range of 44 in-lbs to 230 in-lbs. All sizes have NAMUR VDI/VDE 3845 mounting for solenoids and ISO5211 mounting base. Key Features Include: GFPP Housing Anodized Aluminum Two Piston Rack and Pinion 303 Series Stainless Steel Shaft External Position Indicator Alternative Operating Media for 40psi to 120psi Service Permanent Lubrication Buna-N Seals 304 Series Stainless Steel Fasteners 1/4” NPT Air Connections All Units Marked for Traceability and 100% Tested Backed by Hayward’s Exclusive 2 Year Warranty Additional options include solenoid valves for Double Acting Air-to-Open and Close, solenoid valves with optional voltages, auxiliary switch control and cycle speed controls. Typical applications or installations include but are not limited to waste and water treatment, chemical transfer and processing, aquatic and animal life support systems, food and beverage, pharmaceutical, pulp and paper, mining, marine and other salt water corrosive environments.

The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs to 500 in-lbs, whereas the PMS4 features a range of 44 in-lbs to 230 in-lbs. All sizes have NAMUR VDI/VDE 3845 mounting for solenoids and ISO5211 mounting base.

Key Features Include:

  • GFPP Housing
  • Anodized Aluminum Two Piston Rack and Pinion
  • 303 Series Stainless Steel Shaft
  • External Position Indicator
  • Alternative Operating Media for 40psi to 120psi Service
  • Permanent Lubrication
  • Buna-N Seals
  • 304 Series Stainless Steel Fasteners
  • 1/4” NPT Air Connections
  • All Units Marked for Traceability and 100% Tested
  • Backed by Hayward’s Exclusive 2 Year Warranty

Additional options include solenoid valves for Double Acting Air-to-Open and Close, solenoid valves with optional voltages, auxiliary switch control and cycle speed controls.

Typical applications or installations include but are not limited to waste and water treatment, chemical transfer and processing, aquatic and animal life support systems, food and beverage, pharmaceutical, pulp and paper, mining, marine and other salt water corrosive environments.

Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Pneumatic Valve Actuators
Product Number GFPP PMD4 Series
Product Name Pneumatic Valve Actuators
Valve Motion Rotary
Operation OnOff
Actuation Time 0.5000 seconds
Actuator Torque 125 to 500 In-lbs (144 to 577 kg-cm)
Full Range of Rotary Motion 90°
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator - AP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature); Pressure
View Details
Spring Return Ball Valve Operator - Model 822 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 350 In-lbs (404 kg-cm)
View Details