Hayward Flow Control Quarter Turn Electric Valve Actuators HRS Series

Description
The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual override system provides full-time override capabilities during powered or un-powered events. Key Features, Benefits and Advantages: Extended Product Range from 300 in-lb to 177,000 in-lb Powder Coated Aluminum Alloy Housing ISO5211 Compliant mounting with Double Square Drive Socket On/Off or Proportional Control (2-10 vdc / 4-20mA Inputs & Outputs) NEMA 4/4X/IP67 Environmental Rating Multiple AC and DC Voltages Integrated Local Control Stations Visual Position Indicators CSA Certified to CSA 22.2 No. 139-10 UL439 for Ordinary Location Applications Backed by Hayward’s Exclusive 2 Year Warranty
Datasheet
Description
The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual override system provides full-time override capabilities during powered or un-powered events. Key Features, Benefits and Advantages: Extended Product Range from 300 in-lb to 177,000 in-lb Powder Coated Aluminum Alloy Housing ISO5211 Compliant mounting with Double Square Drive Socket On/Off or Proportional Control (2-10 vdc / 4-20mA Inputs & Outputs) NEMA 4/4X/IP67 Environmental Rating Multiple AC and DC Voltages Integrated Local Control Stations Visual Position Indicators CSA Certified to CSA 22.2 No. 139-10 UL439 for Ordinary Location Applications Backed by Hayward’s Exclusive 2 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quarter Turn Electric Valve Actuators - HRS Series - Hayward Flow Control
Clemmons, NC, USA
Quarter Turn Electric Valve Actuators
HRS Series
Quarter Turn Electric Valve Actuators HRS Series
The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual override system provides full-time override capabilities during powered or un-powered events. Key Features, Benefits and Advantages: Extended Product Range from 300 in-lb to 177,000 in-lb Powder Coated Aluminum Alloy Housing ISO5211 Compliant mounting with Double Square Drive Socket On/Off or Proportional Control (2-10 vdc / 4-20mA Inputs & Outputs) NEMA 4/4X/IP67 Environmental Rating Multiple AC and DC Voltages Integrated Local Control Stations Visual Position Indicators CSA Certified to CSA 22.2 No. 139-10 UL439 for Ordinary Location Applications Backed by Hayward’s Exclusive 2 Year Warranty

The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual override system provides full-time override capabilities during powered or un-powered events.

Key Features, Benefits and Advantages:

  • Extended Product Range from 300 in-lb to 177,000 in-lb
  • Powder Coated Aluminum Alloy Housing
  • ISO5211 Compliant mounting with Double Square Drive Socket
  • On/Off or Proportional Control (2-10 vdc / 4-20mA Inputs & Outputs)
  • NEMA 4/4X/IP67 Environmental Rating
  • Multiple AC and DC Voltages
  • Integrated Local Control Stations
  • Visual Position Indicators
  • CSA Certified to CSA 22.2 No. 139-10
  • UL439 for Ordinary Location Applications
  • Backed by Hayward’s Exclusive 2 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Electric Valve Actuators
Product Number HRS Series
Product Name Quarter Turn Electric Valve Actuators
Valve Motion Rotary
Operation OnOff
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Asahi/America Series 92 Electric Actuator - C92 - Erdmann Corporation
Specs
Actuation Time 25 seconds
Actuator Torque 2000 In-lbs (2306 kg-cm)
Duty Cycle 50 (%)
View Details
Valve Actuators - 271250 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage 24 volts
DC Voltage 24 volts
View Details
3-Way Plastic On/Off Electric Valve Actuator - TEBVC - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Control Signal Input Voltage
View Details