Hayward Flow Control Electric Valve Actuators EPM Series

Description
EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and torque outputs from 300-13,500 in. lb, all on/off and proportional control models feature a Modular Design and Superior Gear Design as standard. Unique EPM Standard Features: Modular Design All EPM Series actuators utilize modular PC boards designed and manufactured in North America. By eliminating 90% of the internal wiring found in most actuation products, we're producing a higher quality, more reliable product that is easier to install, operate, and maintain. Superior Gear Design All EPM Series actuators employ an epicyclic gear design to provide tough, dependable torque transmission in a compact, quiet, smooth package. Thermal Management Our Proportional Control Actuators utilize proprietary, microprocessor-based algorithms to automatically control motor temperatures in real time with close-loop feedback. Data Logging and Diagnostics Our Proportional Control Actuators respond to a variety of control signals which are user-selectable through a simple joystick/menu interface. The microprocessor-based control monitors and records operating parameters that can be used for process diagnostics, advanced alarming functions, or maintenance scheduling. Proportional Control Models All EPM Series Proportional Control Models feature added Thermal Management and Data Logging and Diagnostics capabilities not found on the basic EPM on/off models. Other Standard Features Four Limit Switches (Two Auxiliary) Internal Low Power Heater NEMA 4/4X Enclosure Position Indicator Clutch-less Manual Override Self-Locking Drive Permanently Lubricated Thermal Overload Protection CE and CSA Approved ISO 5211 Mounting Base Choice of Voltages: 12 VAC/DC, 24VAC/DC, 120 VAC, 230 VAC Options Positioners Extended Duty Motors 0-90°-180° Feedback Potentiometer Two Additional Auxiliary Switches Power Supply Flexibility—3 Phase w/230 VAC, 380 VAC, or 460 VAC
Description
EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and torque outputs from 300-13,500 in. lb, all on/off and proportional control models feature a Modular Design and Superior Gear Design as standard. Unique EPM Standard Features: Modular Design All EPM Series actuators utilize modular PC boards designed and manufactured in North America. By eliminating 90% of the internal wiring found in most actuation products, we're producing a higher quality, more reliable product that is easier to install, operate, and maintain. Superior Gear Design All EPM Series actuators employ an epicyclic gear design to provide tough, dependable torque transmission in a compact, quiet, smooth package. Thermal Management Our Proportional Control Actuators utilize proprietary, microprocessor-based algorithms to automatically control motor temperatures in real time with close-loop feedback. Data Logging and Diagnostics Our Proportional Control Actuators respond to a variety of control signals which are user-selectable through a simple joystick/menu interface. The microprocessor-based control monitors and records operating parameters that can be used for process diagnostics, advanced alarming functions, or maintenance scheduling. Proportional Control Models All EPM Series Proportional Control Models feature added Thermal Management and Data Logging and Diagnostics capabilities not found on the basic EPM on/off models. Other Standard Features Four Limit Switches (Two Auxiliary) Internal Low Power Heater NEMA 4/4X Enclosure Position Indicator Clutch-less Manual Override Self-Locking Drive Permanently Lubricated Thermal Overload Protection CE and CSA Approved ISO 5211 Mounting Base Choice of Voltages: 12 VAC/DC, 24VAC/DC, 120 VAC, 230 VAC Options Positioners Extended Duty Motors 0-90°-180° Feedback Potentiometer Two Additional Auxiliary Switches Power Supply Flexibility—3 Phase w/230 VAC, 380 VAC, or 460 VAC

Suppliers

Company
Product
Description
Supplier Links
Electric Valve Actuators - EPM Series - Hayward Flow Control
Clemmons, NC, USA
Electric Valve Actuators
EPM Series
Electric Valve Actuators EPM Series
EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and torque outputs from 300-13,500 in. lb, all on/off and proportional control models feature a Modular Design and Superior Gear Design as standard. Unique EPM Standard Features: Modular Design All EPM Series actuators utilize modular PC boards designed and manufactured in North America. By eliminating 90% of the internal wiring found in most actuation products, we're producing a higher quality, more reliable product that is easier to install, operate, and maintain. Superior Gear Design All EPM Series actuators employ an epicyclic gear design to provide tough, dependable torque transmission in a compact, quiet, smooth package. Thermal Management Our Proportional Control Actuators utilize proprietary, microprocessor-based algorithms to automatically control motor temperatures in real time with close-loop feedback. Data Logging and Diagnostics Our Proportional Control Actuators respond to a variety of control signals which are user-selectable through a simple joystick/menu interface. The microprocessor-based control monitors and records operating parameters that can be used for process diagnostics, advanced alarming functions, or maintenance scheduling. Proportional Control Models All EPM Series Proportional Control Models feature added Thermal Management and Data Logging and Diagnostics capabilities not found on the basic EPM on/off models. Other Standard Features Four Limit Switches (Two Auxiliary) Internal Low Power Heater NEMA 4/4X Enclosure Position Indicator Clutch-less Manual Override Self-Locking Drive Permanently Lubricated Thermal Overload Protection CE and CSA Approved ISO 5211 Mounting Base Choice of Voltages: 12 VAC/DC, 24VAC/DC, 120 VAC, 230 VAC Options Positioners Extended Duty Motors 0-90°-180° Feedback Potentiometer Two Additional Auxiliary Switches Power Supply Flexibility—3 Phase w/230 VAC, 380 VAC, or 460 VAC

EPM Series Reversing Electric Actuators

Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE!

Overview

On/Off and Proportional Control Models

  • Designed for use with all ball and butterfly valves up to 24" in size and torque outputs from 300-13,500 in. lb, all on/off and proportional control models feature a Modular Design and Superior Gear Design as standard.

Unique EPM Standard Features:

Modular Design

  • All EPM Series actuators utilize modular PC boards designed and manufactured in North America. By eliminating 90% of the internal wiring found in most actuation products, we're producing a higher quality, more reliable product that is easier to install, operate, and maintain.

Superior Gear Design

  • All EPM Series actuators employ an epicyclic gear design to provide tough, dependable torque transmission in a compact, quiet, smooth package.

Thermal Management

  • Our Proportional Control Actuators utilize proprietary, microprocessor-based algorithms to automatically control motor temperatures in real time with close-loop feedback.

Data Logging and Diagnostics

  • Our Proportional Control Actuators respond to a variety of control signals which are user-selectable through a simple joystick/menu interface. The microprocessor-based control monitors and records operating parameters that can be used for process diagnostics, advanced alarming functions, or maintenance scheduling.

Proportional Control Models

All EPM Series Proportional Control Models feature added Thermal Management and Data Logging and Diagnostics capabilities not found on the basic EPM on/off models.

Other Standard Features

  • Four Limit Switches (Two Auxiliary)
  • Internal Low Power Heater
  • NEMA 4/4X Enclosure
  • Position Indicator
  • Clutch-less Manual Override
  • Self-Locking Drive
  • Permanently Lubricated
  • Thermal Overload Protection
  • CE and CSA Approved
  • ISO 5211 Mounting Base
  • Choice of Voltages: 12 VAC/DC, 24VAC/DC, 120 VAC, 230 VAC

Options

  • Positioners
  • Extended Duty Motors
  • 0-90°-180°
  • Feedback Potentiometer
  • Two Additional Auxiliary Switches
  • Power Supply Flexibility—3 Phase w/230 VAC, 380 VAC, or 460 VAC

Technical Specifications

  Hayward Flow Control
Product Category Electric Valve Actuators
Product Number EPM Series
Product Name Electric Valve Actuators
Valve Motion Rotary
Operation OnOff
Actuation Time 8 seconds
Actuator Torque 135 to 13500 In-lbs (156 to 15566 kg-cm)
Full Range of Rotary Motion 90°
Unlock Full Specs
to access all available technical data

Similar Products

Asahi/America Series 92 Electric Actuator - A92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 700 In-lbs (807 kg-cm)
Duty Cycle 75 (%)
View Details
Standard Multi-Voltage Actuator w/ Ball Valve - EBVF / TEBVF - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 0.0 to 4 milliamps
View Details
Valve Actuators - 199190651 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details