Hayward Flow Control Spring Return Electric Valve Actuator RSR Series

Description
The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal auxiliary switches, and a proportional control model. The RSR is designed and certified to US Specifications NEMA 4X / IP66 for Process Control Equipment, and also carries the CE Mark. Mechanical Spring Return CW or CCW operating direction in same unit Manual Override Key or Optional Hand Wheel Compact Size Fast Spring Return Rates Internal Anti-Condensate Heater Standard Thermal Overload Protection Standard 50% Duty Cycle
Datasheet
Description
The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal auxiliary switches, and a proportional control model. The RSR is designed and certified to US Specifications NEMA 4X / IP66 for Process Control Equipment, and also carries the CE Mark. Mechanical Spring Return CW or CCW operating direction in same unit Manual Override Key or Optional Hand Wheel Compact Size Fast Spring Return Rates Internal Anti-Condensate Heater Standard Thermal Overload Protection Standard 50% Duty Cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Electric Valve Actuator - RSR Series - Hayward Flow Control
Clemmons, NC, USA
Spring Return Electric Valve Actuator
RSR Series
Spring Return Electric Valve Actuator RSR Series
The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal auxiliary switches, and a proportional control model. The RSR is designed and certified to US Specifications NEMA 4X / IP66 for Process Control Equipment, and also carries the CE Mark. Mechanical Spring Return CW or CCW operating direction in same unit Manual Override Key or Optional Hand Wheel Compact Size Fast Spring Return Rates Internal Anti-Condensate Heater Standard Thermal Overload Protection Standard 50% Duty Cycle

The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode.

Versions include basic on/off unit, a basic model with internal auxiliary switches, and a proportional control model. The RSR is designed and certified to US Specifications NEMA 4X / IP66 for Process Control Equipment, and also carries the CE Mark.

  • Mechanical Spring Return
  • CW or CCW operating direction in same unit
  • Manual Override Key or Optional Hand Wheel
  • Compact Size
  • Fast Spring Return Rates
  • Internal Anti-Condensate Heater Standard
  • Thermal Overload Protection Standard
  • 50% Duty Cycle
Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Electric Valve Actuators
Product Number RSR Series
Product Name Spring Return Electric Valve Actuator
Valve Motion Rotary
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 2 to 10 volts
Actuation Time 1 seconds
Unlock Full Specs
to access all available technical data