Mitsubishi Electric Automation, Inc. High Performance Sensor Level Network CC-Link LT

Description
CC-Link/LT is a high performance Sensor level network that is based on 10MBit twisted pair wiring. This network is used to interconnect simple remote I/O devices together. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O node. Remote I/O nodes are specified as either a digital or analog device. Users have the freedom to select digital I/O based on a number of difference characteristics including I/O density (2/4/8/16 points), Input specifications (24VDC only), Output specifications (Relay and Transistor) and termination type (conventional screw terminal, MIL connector and quick connector types). This remote I/O solution is generally embedded into control cabinets and is ideal for machine builders and facilities seeking very small concentrations of fixed I/O.
Datasheet
Description
CC-Link/LT is a high performance Sensor level network that is based on 10MBit twisted pair wiring. This network is used to interconnect simple remote I/O devices together. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O node. Remote I/O nodes are specified as either a digital or analog device. Users have the freedom to select digital I/O based on a number of difference characteristics including I/O density (2/4/8/16 points), Input specifications (24VDC only), Output specifications (Relay and Transistor) and termination type (conventional screw terminal, MIL connector and quick connector types). This remote I/O solution is generally embedded into control cabinets and is ideal for machine builders and facilities seeking very small concentrations of fixed I/O.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Sensor Level Network - CC-Link LT - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
High Performance Sensor Level Network
CC-Link LT
High Performance Sensor Level Network CC-Link LT
CC-Link/LT is a high performance Sensor level network that is based on 10MBit twisted pair wiring. This network is used to interconnect simple remote I/O devices together. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O node. Remote I/O nodes are specified as either a digital or analog device. Users have the freedom to select digital I/O based on a number of difference characteristics including I/O density (2/4/8/16 points), Input specifications (24VDC only), Output specifications (Relay and Transistor) and termination type (conventional screw terminal, MIL connector and quick connector types). This remote I/O solution is generally embedded into control cabinets and is ideal for machine builders and facilities seeking very small concentrations of fixed I/O.

CC-Link/LT is a high performance Sensor level network that is based on 10MBit twisted pair wiring. This network is used to interconnect simple remote I/O devices together. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O node. Remote I/O nodes are specified as either a digital or analog device. Users have the freedom to select digital I/O based on a number of difference characteristics including I/O density (2/4/8/16 points), Input specifications (24VDC only), Output specifications (Relay and Transistor) and termination type (conventional screw terminal, MIL connector and quick connector types). This remote I/O solution is generally embedded into control cabinets and is ideal for machine builders and facilities seeking very small concentrations of fixed I/O.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Data Acquisition
Product Number CC-Link LT
Product Name High Performance Sensor Level Network
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O - ADAM-250PN-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor Wall
DC Voltage 24 VDC
View Details
Wireless RS485 intrinsically-safe barrier - WellTell-IS - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
User Interface Front Panel
Host Connection RS232/422/485
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details