Mitsubishi Electric Automation, Inc. High Performance Device Level Network CC-Link

Description
CC-Link is a high performance Device level network that is based on 10MBit twisted pair wiring. This network is used to interconnect a wide variety of automation devices including I/O, Controllers, HMIs, VFDs and Servo products. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O node. Remote I/O nodes can be specified from any of the following types including digital, analog, temperature, high-speed counter or positioning. Users have the freedom to select digital I/O based on a number of difference characteristics including I/O density (8/16/32 points), Input specifications (AC/DC), Output specifications (Relay, Triac and Transistor) and termination type (conventional screw terminal, FCN and quick connector types). Most remote I/O nodes are designed for installation into control cabinets but direct mount (IP67 waterproof) nodes are also available. This type of remote I/O system is ideal for many machine builders and manufacturing facilities seeking smaller concentrations of fixed I/O.
Datasheet
Description
CC-Link is a high performance Device level network that is based on 10MBit twisted pair wiring. This network is used to interconnect a wide variety of automation devices including I/O, Controllers, HMIs, VFDs and Servo products. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O node. Remote I/O nodes can be specified from any of the following types including digital, analog, temperature, high-speed counter or positioning. Users have the freedom to select digital I/O based on a number of difference characteristics including I/O density (8/16/32 points), Input specifications (AC/DC), Output specifications (Relay, Triac and Transistor) and termination type (conventional screw terminal, FCN and quick connector types). Most remote I/O nodes are designed for installation into control cabinets but direct mount (IP67 waterproof) nodes are also available. This type of remote I/O system is ideal for many machine builders and manufacturing facilities seeking smaller concentrations of fixed I/O.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Device Level Network - CC-Link - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
High Performance Device Level Network
CC-Link
High Performance Device Level Network CC-Link
CC-Link is a high performance Device level network that is based on 10MBit twisted pair wiring. This network is used to interconnect a wide variety of automation devices including I/O, Controllers, HMIs, VFDs and Servo products. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O node. Remote I/O nodes can be specified from any of the following types including digital, analog, temperature, high-speed counter or positioning. Users have the freedom to select digital I/O based on a number of difference characteristics including I/O density (8/16/32 points), Input specifications (AC/DC), Output specifications (Relay, Triac and Transistor) and termination type (conventional screw terminal, FCN and quick connector types). Most remote I/O nodes are designed for installation into control cabinets but direct mount (IP67 waterproof) nodes are also available. This type of remote I/O system is ideal for many machine builders and manufacturing facilities seeking smaller concentrations of fixed I/O.

CC-Link is a high performance Device level network that is based on 10MBit twisted pair wiring. This network is used to interconnect a wide variety of automation devices including I/O, Controllers, HMIs, VFDs and Servo products. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O node. Remote I/O nodes can be specified from any of the following types including digital, analog, temperature, high-speed counter or positioning. Users have the freedom to select digital I/O based on a number of difference characteristics including I/O density (8/16/32 points), Input specifications (AC/DC), Output specifications (Relay, Triac and Transistor) and termination type (conventional screw terminal, FCN and quick connector types). Most remote I/O nodes are designed for installation into control cabinets but direct mount (IP67 waterproof) nodes are also available. This type of remote I/O system is ideal for many machine builders and manufacturing facilities seeking smaller concentrations of fixed I/O.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Data Acquisition
Product Number CC-Link
Product Name High Performance Device Level Network
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details