PHOENIX CONTACT USA IB ST ZF 24 DI 16/4 Digital Input Module 2750688

Description
16 inputs, 24 V DC, 5- wire connection method, IP20 protection, consisting of: Terminal part with screw connection and module electronics Contains Base: 9282382 Contains Module: 2754396
Description
16 inputs, 24 V DC, 5- wire connection method, IP20 protection, consisting of: Terminal part with screw connection and module electronics Contains Base: 9282382 Contains Module: 2754396

Suppliers

Company
Product
Description
Supplier Links
IB ST ZF 24 DI 16/4 Digital Input Module - 2750688 - Classic Automation LLC
Webster, NY, United States
IB ST ZF 24 DI 16/4 Digital Input Module
2750688
IB ST ZF 24 DI 16/4 Digital Input Module 2750688
16 inputs, 24 V DC, 5- wire connection method, IP20 protection, consisting of: Terminal part with screw connection and module electronics Contains Base: 9282382 Contains Module: 2754396

16 inputs, 24 V DC, 5- wire connection method, IP20 protection, consisting of: Terminal part with screw connection and module electronics Contains Base: 9282382 Contains Module: 2754396

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number 2750688
Product Name IB ST ZF 24 DI 16/4 Digital Input Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-OAC24A - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
18DI/18DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6350-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Digital output - 750-532 - WAGO
Specs
Data Acquisition Output Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers