Piezo-Metrics Potentiometer Input DSCUSB-PT

Description
USB strain gauge interface High precision potentiometer input providing superior performance High stability providing superior performance 7 point linearization and optional temperature compensation Windows driver DLL’s available OEM pcb versions available The DSCUSB-PT is a compact, high-precision potentiometer input module; converting a resistance based input (potentiometer) to a digital output. Can be used with resistance based sensors to indicate position, rotation and angle. Aimed at applications which require high accuracy. Simply by plugging the device into a PC, data can be extracted from the potentiometer input to the DSCUSB-PT for a wide range of applications. This is achieved using the DSCUSB Toolkit software, which is a simple configuration tool designed specifically for configuring DSCUSB modules. It allows configuration, calibration, logging and parameter management of the modules. The output is factory calibrated to give an output from between 0% and 100% but this can be scaled by the system integrator or the user to give engineering units instead. This free-standing module is fitted with 9-way ‘D’ type socket for potentiometer and optional temperature sensor connections. A micro USB socket accepts a USB lead with type ’A’ connector at the PC end.
Datasheet
Description
USB strain gauge interface High precision potentiometer input providing superior performance High stability providing superior performance 7 point linearization and optional temperature compensation Windows driver DLL’s available OEM pcb versions available The DSCUSB-PT is a compact, high-precision potentiometer input module; converting a resistance based input (potentiometer) to a digital output. Can be used with resistance based sensors to indicate position, rotation and angle. Aimed at applications which require high accuracy. Simply by plugging the device into a PC, data can be extracted from the potentiometer input to the DSCUSB-PT for a wide range of applications. This is achieved using the DSCUSB Toolkit software, which is a simple configuration tool designed specifically for configuring DSCUSB modules. It allows configuration, calibration, logging and parameter management of the modules. The output is factory calibrated to give an output from between 0% and 100% but this can be scaled by the system integrator or the user to give engineering units instead. This free-standing module is fitted with 9-way ‘D’ type socket for potentiometer and optional temperature sensor connections. A micro USB socket accepts a USB lead with type ’A’ connector at the PC end.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Input - DSCUSB-PT - Piezo-Metrics
Simi Valley, CA, United States
Potentiometer Input
DSCUSB-PT
Potentiometer Input DSCUSB-PT
USB strain gauge interface High precision potentiometer input providing superior performance High stability providing superior performance 7 point linearization and optional temperature compensation Windows driver DLL’s available OEM pcb versions available The DSCUSB-PT is a compact, high-precision potentiometer input module; converting a resistance based input (potentiometer) to a digital output. Can be used with resistance based sensors to indicate position, rotation and angle. Aimed at applications which require high accuracy. Simply by plugging the device into a PC, data can be extracted from the potentiometer input to the DSCUSB-PT for a wide range of applications. This is achieved using the DSCUSB Toolkit software, which is a simple configuration tool designed specifically for configuring DSCUSB modules. It allows configuration, calibration, logging and parameter management of the modules. The output is factory calibrated to give an output from between 0% and 100% but this can be scaled by the system integrator or the user to give engineering units instead. This free-standing module is fitted with 9-way ‘D’ type socket for potentiometer and optional temperature sensor connections. A micro USB socket accepts a USB lead with type ’A’ connector at the PC end.
  • USB strain gauge interface
  • High precision potentiometer input providing superior performance
  • High stability providing superior performance
  • 7 point linearization and optional temperature compensation
  • Windows driver DLL’s available
  • OEM pcb versions available

The DSCUSB-PT is a compact, high-precision potentiometer input module; converting a resistance based input (potentiometer) to a digital output. Can be used with resistance based sensors to indicate position, rotation and angle. Aimed at applications which require high accuracy.

Simply by plugging the device into a PC, data can be extracted from the potentiometer input to the DSCUSB-PT for a wide range of applications. This is achieved using the DSCUSB Toolkit software, which is a simple configuration tool designed specifically for configuring DSCUSB modules. It allows configuration, calibration, logging and parameter management of the modules.

The output is factory calibrated to give an output from between 0% and 100% but this can be scaled by the system integrator or the user to give engineering units instead.

This free-standing module is fitted with 9-way ‘D’ type socket for potentiometer and optional temperature sensor connections. A micro USB socket accepts a USB lead with type ’A’ connector at the PC end.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number DSCUSB-PT
Product Name Potentiometer Input
Data Acquisition Input Module
Excitation Voltage
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD73311LAR-REEL - Lingto Electronic Limited
Specs
Digital I/O Channels 2 #
Resolution 16 bits
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details