Piezo-Metrics Digital Load Cell Converter DCell

Description
Strain gauge to RS485 or CAN digital load cell converter Low profile, small 20 mm diameter for mounting inside sensor Auto calibration or direct entry of mV/V with linearisation Ultra high performance, resolution of 1 part in 200,000 (18bit) Option of an in-line enclosure ATEX component approval for hazardous zone 2 Very high performance embedded digital load cell converter or strain gauge digitizer module signal converter supplied in a miniature format designed specifically to be incorporated directly into strain gauge sensors such as load cells, pressure transducers and torque sensors. The DCell offers high speed and high precision digitizing capabilities, along with linearization and temperature compensation. The DCell has conversion of standard strain gauge load cells to digital load cells. This high performance digital load cell converter embeds directly into load cells, pressure transducers and/or torque sensors The DCell output formats options include the RS485, ASCII, Modbus, MantraCAN (J1939). All are 4 wire bus and power formats offering connection of up to 32 sensors on just 4 wires. DCell Additional features are:- Remote shunt calibration Temperature compensation Peak and trough recording Long cable lengths up to 1000m Try our ready to go Evaluation Kit which includes one free DCell or DSC card. First select the DCell you require and ask for the appropriate Evaluation Kit as an accessory item. For packaged options for mounting external to the sensor,- see models DSC Strain Gauge or Load Cell Digitiser Module, DSJ1 Strain Gauge or Load Cell Digitiser Module (1 Channel) and DSJ4 Strain Gauge or Load Cell Digitiser Module (4 Channel).
Description
Strain gauge to RS485 or CAN digital load cell converter Low profile, small 20 mm diameter for mounting inside sensor Auto calibration or direct entry of mV/V with linearisation Ultra high performance, resolution of 1 part in 200,000 (18bit) Option of an in-line enclosure ATEX component approval for hazardous zone 2 Very high performance embedded digital load cell converter or strain gauge digitizer module signal converter supplied in a miniature format designed specifically to be incorporated directly into strain gauge sensors such as load cells, pressure transducers and torque sensors. The DCell offers high speed and high precision digitizing capabilities, along with linearization and temperature compensation. The DCell has conversion of standard strain gauge load cells to digital load cells. This high performance digital load cell converter embeds directly into load cells, pressure transducers and/or torque sensors The DCell output formats options include the RS485, ASCII, Modbus, MantraCAN (J1939). All are 4 wire bus and power formats offering connection of up to 32 sensors on just 4 wires. DCell Additional features are:- Remote shunt calibration Temperature compensation Peak and trough recording Long cable lengths up to 1000m Try our ready to go Evaluation Kit which includes one free DCell or DSC card. First select the DCell you require and ask for the appropriate Evaluation Kit as an accessory item. For packaged options for mounting external to the sensor,- see models DSC Strain Gauge or Load Cell Digitiser Module, DSJ1 Strain Gauge or Load Cell Digitiser Module (1 Channel) and DSJ4 Strain Gauge or Load Cell Digitiser Module (4 Channel).

Suppliers

Company
Product
Description
Supplier Links
Digital Load Cell Converter - DCell - Piezo-Metrics
Simi Valley, CA, United States
Digital Load Cell Converter
DCell
Digital Load Cell Converter DCell
Strain gauge to RS485 or CAN digital load cell converter Low profile, small 20 mm diameter for mounting inside sensor Auto calibration or direct entry of mV/V with linearisation Ultra high performance, resolution of 1 part in 200,000 (18bit) Option of an in-line enclosure ATEX component approval for hazardous zone 2 Very high performance embedded digital load cell converter or strain gauge digitizer module signal converter supplied in a miniature format designed specifically to be incorporated directly into strain gauge sensors such as load cells, pressure transducers and torque sensors. The DCell offers high speed and high precision digitizing capabilities, along with linearization and temperature compensation. The DCell has conversion of standard strain gauge load cells to digital load cells. This high performance digital load cell converter embeds directly into load cells, pressure transducers and/or torque sensors The DCell output formats options include the RS485, ASCII, Modbus, MantraCAN (J1939). All are 4 wire bus and power formats offering connection of up to 32 sensors on just 4 wires. DCell Additional features are:- Remote shunt calibration Temperature compensation Peak and trough recording Long cable lengths up to 1000m Try our ready to go Evaluation Kit which includes one free DCell or DSC card. First select the DCell you require and ask for the appropriate Evaluation Kit as an accessory item. For packaged options for mounting external to the sensor,- see models DSC Strain Gauge or Load Cell Digitiser Module, DSJ1 Strain Gauge or Load Cell Digitiser Module (1 Channel) and DSJ4 Strain Gauge or Load Cell Digitiser Module (4 Channel).
  • Strain gauge to RS485 or CAN digital load cell converter
  • Low profile, small 20 mm diameter for mounting inside sensor
  • Auto calibration or direct entry of mV/V with linearisation
  • Ultra high performance, resolution of 1 part in 200,000 (18bit)
  • Option of an in-line enclosure
  • ATEX component approval for hazardous zone 2

Very high performance embedded digital load cell converter or strain gauge digitizer module signal converter supplied in a miniature format designed specifically to be incorporated directly into strain gauge sensors such as load cells, pressure transducers and torque sensors. The DCell offers high speed and high precision digitizing capabilities, along with linearization and temperature compensation.

The DCell has conversion of standard strain gauge load cells to digital load cells.

This high performance digital load cell converter embeds directly into load cells, pressure transducers and/or torque sensors

The DCell output formats options include the RS485, ASCII, Modbus, MantraCAN (J1939). All are 4 wire bus and power formats offering connection of up to 32 sensors on just 4 wires.

DCell Additional features are:-
Remote shunt calibration
Temperature compensation
Peak and trough recording
Long cable lengths up to 1000m

Try our ready to go Evaluation Kit which includes one free DCell or DSC card.

First select the DCell you require and ask for the appropriate Evaluation Kit as an accessory item.
For packaged options for mounting external to the sensor,- see models DSC Strain Gauge or Load Cell Digitiser Module, DSJ1 Strain Gauge or Load Cell Digitiser Module (1 Channel) and DSJ4 Strain Gauge or Load Cell Digitiser Module (4 Channel).

Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Signal Converters
Product Number DCell
Product Name Digital Load Cell Converter
Network Options SCII, MANTRABUS II, Modbus RTU (via RS485) and MantraCAN
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Charge/CCLD Converter 1mV/pC 80-10k Hz - -2647-D-002- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details