Moons' Electric Co. Ltd. Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic | |
| ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic ● Number of gearhead stages: 1 | |
| ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic ● Number of gearhead stages: 2 | |
| ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic ● Number of gearhead stages: 3 | |
| ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic ● Number of gearhead stages: 4 | |
| ● NEMA17(42mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers | |
| ● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers | |
| ● NEMA24(60mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers | |
| ● NEMA34(86mm) 1.8°2-Phase AC Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers | |
| ● NEMA34(86mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers | |
| ● Permanent Magnet Gearmotors ● The PG15 Series are small Permanent Magnet DC gearmotors measuring 15mm in diameter ● Up to 6.95 oz-in of Bipolar Holding Torque ● RoHS Compliant... | |
| ● Permanent Magnet Stepper Motor ● Operating Voltage Range: 9-30VDC ● Up to 28 oz-in of Bipolar Output Torque ● RoHS Compliant | |
| ● Permanent Magnet Stepper Motor ● Operating Voltage Range: 9-30VDC ● Up to 59 oz-in of Bipolar Output Torque ● RoHS Compliant |