Moons' Electric Co. Ltd. AM Series Hybrid Stepper Motor With Gearbox AM34HD2805-PG20

Description
● NEMA34(86mm) 1.8°2-Phase AC Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet
Description
● NEMA34(86mm) 1.8°2-Phase AC Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM Series Hybrid Stepper Motor With Gearbox - AM34HD2805-PG20 - Moons' Electric Co. Ltd.
Minhang District, China
AM Series Hybrid Stepper Motor With Gearbox
AM34HD2805-PG20
AM Series Hybrid Stepper Motor With Gearbox AM34HD2805-PG20
● NEMA34(86mm) 1.8°2-Phase AC Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers

● NEMA34(86mm) 1.8°2-Phase AC Hybrid Stepper Motor with Gearbox
● Suitable for the factory automation industry
● Excellent performance with SR/STF stepper drivers

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Gearmotors
Product Number AM34HD2805-PG20
Product Name AM Series Hybrid Stepper Motor With Gearbox
Motor Type Stepper Motor
Stepper Construction Hybrid
Holding Torque 20106 In-oz (14200 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
34R-Z Series Parallel Shaft AC Gearmotor - 0451 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1228...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details
Worm Gear Reducer Motor for Conveyor Drive - YHD-A4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 24.0 VDC
View Details