● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox
● Suitable for the factory automation industry
● Excellent performance with SR/STF stepper drivers
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | AM23HS04B0-PG05 |
| Product Name | AM Series Hybrid Stepper Motor With Gearbox |
| Motor Type | Stepper Motor |
| Stepper Construction | Hybrid |
| Holding Torque | 581 In-oz (410 N-cm) |
| Step Angle | 1.80 degrees |