● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | DCU10025P06&PG10C-0064 |
| Product Name | DCU10025 Coreless Brushed DC Motor |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 6V |
| DC Voltage Range | 6.0 VDC |
| Torque Constant | 0.6726 in-oz/amp (4.75 mN-m/amp) |