Moons' Electric Co. Ltd. AM Series Hybrid Stepper Motor With Gearbox AM24HS2402-PG20

Description
● NEMA24(60mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet
Description
● NEMA24(60mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM Series Hybrid Stepper Motor With Gearbox - AM24HS2402-PG20 - Moons' Electric Co. Ltd.
Minhang District, China
AM Series Hybrid Stepper Motor With Gearbox
AM24HS2402-PG20
AM Series Hybrid Stepper Motor With Gearbox AM24HS2402-PG20
● NEMA24(60mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers

● NEMA24(60mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox
● Suitable for the factory automation industry
● Excellent performance with SR/STF stepper drivers

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Gearmotors
Product Number AM24HS2402-PG20
Product Name AM Series Hybrid Stepper Motor With Gearbox
Motor Type Stepper Motor
Stepper Construction Hybrid
Holding Torque 3398 In-oz (2400 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Garbage Recyling Door Gear Motor - PGM.P042 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Planetary
View Details
SXG Gear Motor, 200V Batteryless - SXG44AW_-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0059 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
75mm linear servo 252:1 - P8-75-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details