Moons' Electric Co. Ltd. AM Series Hybrid Stepper Motor With Gearbox AM23HS84B0-PG05

Description
● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet
Description
● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM Series Hybrid Stepper Motor With Gearbox - AM23HS84B0-PG05 - Moons' Electric Co. Ltd.
Minhang District, China
AM Series Hybrid Stepper Motor With Gearbox
AM23HS84B0-PG05
AM Series Hybrid Stepper Motor With Gearbox AM23HS84B0-PG05
● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers

● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox
● Suitable for the factory automation industry
● Excellent performance with SR/STF stepper drivers

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Gearmotors
Product Number AM23HS84B0-PG05
Product Name AM Series Hybrid Stepper Motor With Gearbox
Motor Type Stepper Motor
Stepper Construction Hybrid
Holding Torque 1062 In-oz (750 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 12V; 24V
View Details
DC Motors - 8777168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Planetary; Planetary
View Details
200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-051 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details