Moons' Electric Co. Ltd. Datasheets for LED Drivers
LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more
| Product Name | Notes |
|---|---|
| ● High Efficiency (Up to 88% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 88% typ.@220VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 89% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 89% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 89% typ.@220VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 89% typ.@230VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 90% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 90% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 90% typ.@220VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 90% typ.@230VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 91% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 91% typ.@230VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 91% typ.@230VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 92% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 93% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 93% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 93% typ.@230VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 93% typ.@230VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● High Surge Immunity: L-N:±10KV,L/N-FG:±10 KV ● 5-year Warranty | |
| ● High Efficiency (Up to 93% typ.@230VAC) ● Suitable for dry/damp locations ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming Functions... | |
| ● High Efficiency (Up to 94% typ.) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range. ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● High Efficiency (Up to 94% typ.@230VAC) ● All-Around Protection: OVP, SCP, OTP ● Certified with an IP67,UL,CE ● Flicker-Free Dimming Across Wide Dimming Range ● 0-10V/PWM/Clock Dimming/Constant Current(ALL Dimming... | |
| ● Input voltage: 176~305VAC ● Built-in active PFC function: 0.99 Typ. ● Compliance to worldwide safety regulations for lighting ● Low THD: 5% Typ | |
| ● Input voltage: 20-60Vdc,Power output 85W max (20V>Vin-Vout>5V) ● DMX/RDM Constant Current Driver ● High efficiency: up to 94% Typ ● Quad output channel,Output current can be set from 200~700mA... | |
| ● Input voltage: 90~305VAC ● Built-in active PFC function: 0.99 Typ. ● Certified with an IP66,UL,CE,TUV ● Low THD: 10% Typ. ● 5-year Warranty | |
| ● Input voltage: 90~305VAC ● Built-in active PFC function: 0.99 Typ. ● Certified with an IP66,UL,CE,TUV ● Low THD: 15% Typ. ● 5-year Warranty | |
| ● Input Voltage: 90~305VAC ● High Efficiency: 85% typ. ● Multi-Protection: OVP, SCP, OTP ● Certified with an IP66,UL,FCC ● Built-in active PFC function: 0.97 Typ. ● 5-year Warranty | |
| ● Input Voltage: 90~305VAC ● High Efficiency: 85% typ. ● Multi-Protection: OVP, SCP, OTP ● Compliance to worldwide safety regulations for lighting ● Built-in active PFC function: 0.96 Typ. | |
| ● Input Voltage: 90~305VAC ● High Efficiency: 89% typ. ● Multi-Protection: OVP, SCP, OTP ● Compliance to worldwide safety regulations for lighting ● Built-in active PFC function: 0.99 Typ | |
| ● Input Voltage: 90~305VAC ● High Efficiency: 91% typ. ● Multi-Protection: OVP, SCP, OTP ● Compliance to worldwide safety regulations for lighting ● Built-in active PFC function: 0.96 Typ | |
| ● Input Voltage: 90~305VAC ● High Efficiency: 91% typ. ● Multi-Protection: OVP, SCP, OTP ● Compliance to worldwide safety regulations for lighting ● Built-in active PFC function: 0.98 Typ | |
| ● Input voltage: 90-305Vac,140-388Vdc ● All-Around Protection: OVP, SCP, OTP ● Built-in active PFC function 0.95 Typ. ● Flicker-Free Dimming Across Wide Dimming Range(0.1%~100%). ● Constant current,2 channels output, 12V-150mA... | |
| ● Input voltage: 90-305Vac,140-388Vdc ● All-Around Protection: OVP, SCP, OTP ● Built-in active PFC function 0.95 Typ. ● Flicker-Free Dimming Across Wide Dimming Range(0.1%~100%). ● DALI-2 Certificated ● Constant current,2... |