Moons' Electric Co. Ltd. AM Series Hybrid Stepper Motor With Gearbox AM34HD1404-PG10

Description
● NEMA34(86mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet
Description
● NEMA34(86mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM Series Hybrid Stepper Motor With Gearbox - AM34HD1404-PG10 - Moons' Electric Co. Ltd.
Minhang District, China
AM Series Hybrid Stepper Motor With Gearbox
AM34HD1404-PG10
AM Series Hybrid Stepper Motor With Gearbox AM34HD1404-PG10
● NEMA34(86mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers

● NEMA34(86mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox
● Suitable for the factory automation industry
● Excellent performance with SR/STF stepper drivers

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Gearmotors
Product Number AM34HD1404-PG10
Product Name AM Series Hybrid Stepper Motor With Gearbox
Motor Type Stepper Motor
Stepper Construction Hybrid
Holding Torque 7080 In-oz (5000 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1228...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2275 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details