● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | DCU13028P24&PG13C-0271 |
| Product Name | DCU13028 Coreless Brushed DC Motor |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 2.82 in-oz/amp (19.89 mN-m/amp) |