Moons' Electric Co. Ltd. Datasheets for Servo Drives

Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more

Product Name Notes
● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Built-In Soft PLC ● eSupport Serial command language(SCL) ● Support Ethernet & Modbus TCP...
● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Built-In Soft PLC ● Support CANopen ● Friendly Tuning Software
● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Built-In Soft PLC ● Support EtherNet/IP & Modbus TCP ● Friendly Tuning Software
● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Built-In Soft PLC ● Support Pulse Mode ● Support Analog Torque/Velocity/Posi tion & Torque...
● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Support Pulse Mode ● Support Analog Torque/Velocity/Posi tion & Torque Mode ● Friendly Tuning...
● AC Servo Drives ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Internal Regeneration Resistors ● Built-In Soft PLC ● eSupport Serial command language(SCL) ● Support...
● AC Servo Drives ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Internal Regeneration Resistors ● Built-In Soft PLC ● Support CANopen ● Friendly Tuning Software...
● AC Servo Drives ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Internal Regeneration Resistors ● Built-In Soft PLC ● Support EtherNet/IP & Modbus TCP ●
● AC Servo Drives ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Internal Regeneration Resistors ● Built-In Soft PLC ● Support Pulse Mode ● Support Analog...
● AC Servo Drives ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Internal Regeneration Resistors ● Support EtherCAT ● Friendly Tuning Software
● Closed loop step system with servo control ● Intelligent built-in controller ● Efficient, smooth, accurate & fast ● Low vibration, low noise, low heat ● Enhanced motor optimized design...
● Intelligent built-in controller ● Multi-axis field bus control ● Efficient, Accurate, Fast ● Low vibration, Low noise, Low heat ● Small size, High torque, Long life ● Closed loop...
● Intelligent, built-in controller ● Muti-axis field bus control ● Enhanced motor, optimized design for long life ● Efficient, smooth, accurate & fast ● Low vibration, low noise, low heat...
● Space-saving Design ● IP20 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ● High Position Accuracy and Excellent Performance
● Space-saving Design ● IP20 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ● High Position Accuracy and Excellent Performance ● With Planetary Gearbox
● Space-saving Design ● IP65 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ● High Position Accuracy and Excellent Performance
● Space-saving Design ● IP65 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ● High Position Accuracy and Excellent Performance ● With Planetary Gearbox
● Space-saving Design ●IP20 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ●High Position Accuracy and Excellent Performance ● With Planetary Gearbox ●High Revolution Encoder...
● Space-saving Design ●IP20 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ●High Position Accuracy and Excellent Performance ●High Revolution Encoder
● Space-saving Design ●IP20 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ●High Position Accuracy and Excellent Performance ●High Revolution Encoder ●High Performance Heat Sink...
● Space-saving Design ●IP65 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ●High Position Accuracy and Excellent Performance ● With Planetary Gearbox ●High Revolution Encoder...
● Space-saving Design ●IP65 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ●High Position Accuracy and Excellent Performance ●High Revolution Encoder
● Space-saving Design ●IP65 Protection ● Q Programming ● Easy Setup & Servo Tuning ● Fieldbus Control ●High Position Accuracy and Excellent Performance ●High Revolution Encoder ●High Performance Heat Sink...
● Using crimp type connectors ● Intelligent built-in controller ● Multi-axis field bus control ● Efficient, Accurate, Fast ● Low vibration, Low noise, Low heat ● Small size, High torque,...