● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | DCU17035G24&PG16C-0019 |
| Product Name | DCU17035 Coreless Brushed DC Motor |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 2.76 in-oz/amp (19.49 mN-m/amp) |