Moons' Electric Co. Ltd. AM Series Hybrid Stepper Motor With Gearbox AM17HD6426-PG10

Description
● NEMA17(42mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet
Description
● NEMA17(42mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM Series Hybrid Stepper Motor With Gearbox - AM17HD6426-PG10 - Moons' Electric Co. Ltd.
Minhang District, China
AM Series Hybrid Stepper Motor With Gearbox
AM17HD6426-PG10
AM Series Hybrid Stepper Motor With Gearbox AM17HD6426-PG10
● NEMA17(42mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers

● NEMA17(42mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox
● Suitable for the factory automation industry
● Excellent performance with SR/STF stepper drivers

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Gearmotors
Product Number AM17HD6426-PG10
Product Name AM Series Hybrid Stepper Motor With Gearbox
Motor Type Stepper Motor
Stepper Construction Hybrid
Holding Torque 708 In-oz (500 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
435 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Precision Gearmotor with Planetary Gearbox - 16**...16*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
SXP Gear Motor, 200V Batteryless - SXP01AW_-VL050-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 25 : 1
Units Metric
View Details