● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | DCU17035G12&PG16C-0004 |
| Product Name | DCU17035 Coreless Brushed DC Motor |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.63 in-oz/amp (11.51 mN-m/amp) |