Bluetools 027-14 Series Angle

Description
The Cleco 14 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M3.5 - M6 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque range from 0.5 - 11 Nm. The Cleco 14 Series Angle Nutrunners are available with either a Clecomatic clutch or a Stall-type motor. With a Clecomatic clutch, the nutrunner shuts off the instant the clutch reaches its adjustable preset torque. This action provides an accurate method of controlling torque without sacrificing tool speed. Fluctuating air pressure has little to no effect on torque as long as the tool receives sufficient pressure from the air supply to trip the clutch. Clecomatics are ideally suited for reverse applications because the clutch transmits more power in reverse than forward. The 14 Series Clecomatics come with an externally adjusted and indicated clutch. "Jeweled" bearings fully support the clutch assembly for longer service life. In stall-type air controlled nutrunners, the air motor is connected to the output spindle by planetary gearing and angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque rates. However, the operator can manage torque output by contolling the throttle and the air pressure. Stall-type pneumatic nutrunners are recommended for applications requiring light-weight tools, or where fastener accessibility prevents the use of other types of tools. Stall-type nutsetters are NOT recommended for high torque applications unless the application permits the tool to safely rest or react against a bracing point or the work, in order to remove the torque reaction from the operator. Improved ergonomically-design ed handles and composite exhaust deflector pipes reduce noise and operator fatigue. Precision-machined bevel gears and angle heads eliminate shims for easy maintenance and longer gear life. An access plug simplifies lubrication. A durable, polymer-coated angle head reduces system damage. Cleco nutsetters offer the best power-to-weight ratio, and they offer the most performance, the highest level of accuracy (backed by the certification of ISO 5393), and the greatest flexibility in its class of pneumatic tools. Cleco designs t
Description
The Cleco 14 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M3.5 - M6 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque range from 0.5 - 11 Nm. The Cleco 14 Series Angle Nutrunners are available with either a Clecomatic clutch or a Stall-type motor. With a Clecomatic clutch, the nutrunner shuts off the instant the clutch reaches its adjustable preset torque. This action provides an accurate method of controlling torque without sacrificing tool speed. Fluctuating air pressure has little to no effect on torque as long as the tool receives sufficient pressure from the air supply to trip the clutch. Clecomatics are ideally suited for reverse applications because the clutch transmits more power in reverse than forward. The 14 Series Clecomatics come with an externally adjusted and indicated clutch. "Jeweled" bearings fully support the clutch assembly for longer service life. In stall-type air controlled nutrunners, the air motor is connected to the output spindle by planetary gearing and angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque rates. However, the operator can manage torque output by contolling the throttle and the air pressure. Stall-type pneumatic nutrunners are recommended for applications requiring light-weight tools, or where fastener accessibility prevents the use of other types of tools. Stall-type nutsetters are NOT recommended for high torque applications unless the application permits the tool to safely rest or react against a bracing point or the work, in order to remove the torque reaction from the operator. Improved ergonomically-design ed handles and composite exhaust deflector pipes reduce noise and operator fatigue. Precision-machined bevel gears and angle heads eliminate shims for easy maintenance and longer gear life. An access plug simplifies lubrication. A durable, polymer-coated angle head reduces system damage. Cleco nutsetters offer the best power-to-weight ratio, and they offer the most performance, the highest level of accuracy (backed by the certification of ISO 5393), and the greatest flexibility in its class of pneumatic tools. Cleco designs t

Suppliers

Company
Product
Description
Supplier Links
027-14 Series Angle -  - Bluetools
Greensboro, NC, USA
027-14 Series Angle
027-14 Series Angle
The Cleco 14 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M3.5 - M6 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque range from 0.5 - 11 Nm. The Cleco 14 Series Angle Nutrunners are available with either a Clecomatic clutch or a Stall-type motor. With a Clecomatic clutch, the nutrunner shuts off the instant the clutch reaches its adjustable preset torque. This action provides an accurate method of controlling torque without sacrificing tool speed. Fluctuating air pressure has little to no effect on torque as long as the tool receives sufficient pressure from the air supply to trip the clutch. Clecomatics are ideally suited for reverse applications because the clutch transmits more power in reverse than forward. The 14 Series Clecomatics come with an externally adjusted and indicated clutch. "Jeweled" bearings fully support the clutch assembly for longer service life. In stall-type air controlled nutrunners, the air motor is connected to the output spindle by planetary gearing and angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque rates. However, the operator can manage torque output by contolling the throttle and the air pressure. Stall-type pneumatic nutrunners are recommended for applications requiring light-weight tools, or where fastener accessibility prevents the use of other types of tools. Stall-type nutsetters are NOT recommended for high torque applications unless the application permits the tool to safely rest or react against a bracing point or the work, in order to remove the torque reaction from the operator. Improved ergonomically-design ed handles and composite exhaust deflector pipes reduce noise and operator fatigue. Precision-machined bevel gears and angle heads eliminate shims for easy maintenance and longer gear life. An access plug simplifies lubrication. A durable, polymer-coated angle head reduces system damage. Cleco nutsetters offer the best power-to-weight ratio, and they offer the most performance, the highest level of accuracy (backed by the certification of ISO 5393), and the greatest flexibility in its class of pneumatic tools. Cleco designs t

The Cleco 14 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M3.5 - M6 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque range from 0.5 - 11 Nm. The Cleco 14 Series Angle Nutrunners are available with either a Clecomatic clutch or a Stall-type motor.

With a Clecomatic clutch, the nutrunner shuts off the instant the clutch reaches its adjustable preset torque. This action provides an accurate method of controlling torque without sacrificing tool speed. Fluctuating air pressure has little to no effect on torque as long as the tool receives sufficient pressure from the air supply to trip the clutch. Clecomatics are ideally suited for reverse applications because the clutch transmits more power in reverse than forward. The 14 Series Clecomatics come with an externally adjusted and indicated clutch. "Jeweled" bearings fully support the clutch assembly for longer service life.

In stall-type air controlled nutrunners, the air motor is connected to the output spindle by planetary gearing and angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque rates. However, the operator can manage torque output by contolling the throttle and the air pressure. Stall-type pneumatic nutrunners are recommended for applications requiring light-weight tools, or where fastener accessibility prevents the use of other types of tools. Stall-type nutsetters are NOT recommended for high torque applications unless the application permits the tool to safely rest or react against a bracing point or the work, in order to remove the torque reaction from the operator.

Improved ergonomically-designed handles and composite exhaust deflector pipes reduce noise and operator fatigue. Precision-machined bevel gears and angle heads eliminate shims for easy maintenance and longer gear life. An access plug simplifies lubrication. A durable, polymer-coated angle head reduces system damage. Cleco nutsetters offer the best power-to-weight ratio, and they offer the most performance, the highest level of accuracy (backed by the certification of ISO 5393), and the greatest flexibility in its class of pneumatic tools. Cleco designs t

Supplier's Site

Technical Specifications

  Bluetools
Product Category Nut Runners and Nut Drivers
Product Name 027-14 Series Angle
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 2755327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
GREENLEE NR1 Nut Runner - 45798 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Type Nut Runner
View Details