Bluetools 046-2638

Description
CLEARANCE - Discontinued Model - Great Savings!! The Master Power PrecisionMaster Nutrunner, MP2638, is a Ninety-degree pneumatic nutsetter, which is indispensible when space is limited or where access is difficult. The Precision Master right angle nutrunner has an immediate and automatic shut-off, which considerably improves the repeatability of torque on all types of joints and reduces stress on the operator's hand. A robust angle head on the pneumatic nutrunner, MP2638, has a robust angle head to guarantee long life. The Master Power air controlled nutsetter is reversible, with an easy-to-use reverse button with locking device. For greater versatility, the PrecisionMaster pneumatic air nutrunner is designed for use with either lubricated or unlubricated compressed air. Reversible 3/8" Square Drive RPM: 600 Torque Range: 45 - 132 in.lb. Length: 12.5" Weight: 3.1 lb. Low noise Low Vibration Comparable Model Costs $1200. What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2638.
Description
CLEARANCE - Discontinued Model - Great Savings!! The Master Power PrecisionMaster Nutrunner, MP2638, is a Ninety-degree pneumatic nutsetter, which is indispensible when space is limited or where access is difficult. The Precision Master right angle nutrunner has an immediate and automatic shut-off, which considerably improves the repeatability of torque on all types of joints and reduces stress on the operator's hand. A robust angle head on the pneumatic nutrunner, MP2638, has a robust angle head to guarantee long life. The Master Power air controlled nutsetter is reversible, with an easy-to-use reverse button with locking device. For greater versatility, the PrecisionMaster pneumatic air nutrunner is designed for use with either lubricated or unlubricated compressed air. Reversible 3/8" Square Drive RPM: 600 Torque Range: 45 - 132 in.lb. Length: 12.5" Weight: 3.1 lb. Low noise Low Vibration Comparable Model Costs $1200. What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2638.

Suppliers

Company
Product
Description
Supplier Links
046-2638 -  - Bluetools
Greensboro, NC, USA
046-2638
046-2638
CLEARANCE - Discontinued Model - Great Savings!! The Master Power PrecisionMaster Nutrunner, MP2638, is a Ninety-degree pneumatic nutsetter, which is indispensible when space is limited or where access is difficult. The Precision Master right angle nutrunner has an immediate and automatic shut-off, which considerably improves the repeatability of torque on all types of joints and reduces stress on the operator's hand. A robust angle head on the pneumatic nutrunner, MP2638, has a robust angle head to guarantee long life. The Master Power air controlled nutsetter is reversible, with an easy-to-use reverse button with locking device. For greater versatility, the PrecisionMaster pneumatic air nutrunner is designed for use with either lubricated or unlubricated compressed air. Reversible 3/8" Square Drive RPM: 600 Torque Range: 45 - 132 in.lb. Length: 12.5" Weight: 3.1 lb. Low noise Low Vibration Comparable Model Costs $1200. What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2638.

CLEARANCE - Discontinued Model - Great Savings!!

The Master Power PrecisionMaster Nutrunner, MP2638, is a Ninety-degree pneumatic nutsetter, which is indispensible when space is limited or where access is difficult. The Precision Master right angle nutrunner has an immediate and automatic shut-off, which considerably improves the repeatability of torque on all types of joints and reduces stress on the operator's hand. A robust angle head on the pneumatic nutrunner, MP2638, has a robust angle head to guarantee long life. The Master Power air controlled nutsetter is reversible, with an easy-to-use reverse button with locking device. For greater versatility, the PrecisionMaster pneumatic air nutrunner is designed for use with either lubricated or unlubricated compressed air.

  • Reversible
  • 3/8" Square Drive
  • RPM: 600
  • Torque Range: 45 - 132 in.lb.
  • Length: 12.5"
  • Weight: 3.1 lb.
  • Low noise
  • Low Vibration
  • Comparable Model Costs $1200.

What a deal! Save Hundreds of Dollars!! Order today - only one in stock!!

Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2638.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Nut Runners and Nut Drivers
Product Name 046-2638
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 9111500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Right Angle Auto Shut-Off Pneumatic Nutrunner Ported for Error-Proofing - 15C3A90-2CS - ASG, Division of Jergens, Inc.
Specs
Type Nut Runner
Power Pneumatic
Head Style Right-Angle
View Details