Siemens Process Instrumentation Process Instrumentation, Process Protection, SITRANS WM300 MFA

Description
A compact, rugged and reliable controller for motion monitoring -- The SITRANS WM300 MFA is a highly sensitive dual setpoint motion sensor system, used with up to 2 MSP and XPP probes. It is capable of hi/lo setpoint as well as differential monitoring with 2 additional probes. The SITRANS WM300 MFA detects changes in the motion and speed of rotating, reciprocating or conveying equipment which is used to indicate a slow down or failure of machinery. Early warnings of a malfunction can prevent damage to valuable process equipment. The dual setpoint system suits most industrial applications. A special feature is the adjustable 0 to 60 second time delay, allowing the monitored device to accelerate to normal running speed before monitoring begins. A wide range of probes are available to suit specific needs, including high temperatures and corrosive installations. SITRANS WM300 MFA consistently meets the needs of mining aggregate, cement and other primary and secondary industries. Key Applications: tail pulleys, motor shaft sensing, screw conveyor flights, bucket elevators, fans, pumps Up to 4" (100 mm) gap between target and probe Over and under speed setpoint detection Setpoint adjustment range 2 to 5000 Hz (120 to 300,000) ppm Adjustable start-up time delay Visual indication of probe operation and relay status General purpose, suitable for majority of applications: rugged probe designs provide unmatched reliability
Description
A compact, rugged and reliable controller for motion monitoring -- The SITRANS WM300 MFA is a highly sensitive dual setpoint motion sensor system, used with up to 2 MSP and XPP probes. It is capable of hi/lo setpoint as well as differential monitoring with 2 additional probes. The SITRANS WM300 MFA detects changes in the motion and speed of rotating, reciprocating or conveying equipment which is used to indicate a slow down or failure of machinery. Early warnings of a malfunction can prevent damage to valuable process equipment. The dual setpoint system suits most industrial applications. A special feature is the adjustable 0 to 60 second time delay, allowing the monitored device to accelerate to normal running speed before monitoring begins. A wide range of probes are available to suit specific needs, including high temperatures and corrosive installations. SITRANS WM300 MFA consistently meets the needs of mining aggregate, cement and other primary and secondary industries. Key Applications: tail pulleys, motor shaft sensing, screw conveyor flights, bucket elevators, fans, pumps Up to 4" (100 mm) gap between target and probe Over and under speed setpoint detection Setpoint adjustment range 2 to 5000 Hz (120 to 300,000) ppm Adjustable start-up time delay Visual indication of probe operation and relay status General purpose, suitable for majority of applications: rugged probe designs provide unmatched reliability

Suppliers

Company
Product
Description
Supplier Links
Process Instrumentation, Process Protection, SITRANS WM300 MFA -  - Siemens Process Instrumentation
Harleysville, PA, United States
Process Instrumentation, Process Protection, SITRANS WM300 MFA
Process Instrumentation, Process Protection, SITRANS WM300 MFA
A compact, rugged and reliable controller for motion monitoring -- The SITRANS WM300 MFA is a highly sensitive dual setpoint motion sensor system, used with up to 2 MSP and XPP probes. It is capable of hi/lo setpoint as well as differential monitoring with 2 additional probes. The SITRANS WM300 MFA detects changes in the motion and speed of rotating, reciprocating or conveying equipment which is used to indicate a slow down or failure of machinery. Early warnings of a malfunction can prevent damage to valuable process equipment. The dual setpoint system suits most industrial applications. A special feature is the adjustable 0 to 60 second time delay, allowing the monitored device to accelerate to normal running speed before monitoring begins. A wide range of probes are available to suit specific needs, including high temperatures and corrosive installations. SITRANS WM300 MFA consistently meets the needs of mining aggregate, cement and other primary and secondary industries. Key Applications: tail pulleys, motor shaft sensing, screw conveyor flights, bucket elevators, fans, pumps Up to 4" (100 mm) gap between target and probe Over and under speed setpoint detection Setpoint adjustment range 2 to 5000 Hz (120 to 300,000) ppm Adjustable start-up time delay Visual indication of probe operation and relay status General purpose, suitable for majority of applications: rugged probe designs provide unmatched reliability

A compact, rugged and reliable controller for motion monitoring -- The SITRANS WM300 MFA is a highly sensitive dual setpoint motion sensor system, used with up to 2 MSP and XPP probes. It is capable of hi/lo setpoint as well as differential monitoring with 2 additional probes.

The SITRANS WM300 MFA detects changes in the motion and speed of rotating, reciprocating or conveying equipment which is used to indicate a slow down or failure of machinery. Early warnings of a malfunction can prevent damage to valuable process equipment. The dual setpoint system suits most industrial applications.

A special feature is the adjustable 0 to 60 second time delay, allowing the monitored device to accelerate to normal running speed before monitoring begins. A wide range of probes are available to suit specific needs, including high temperatures and corrosive installations. SITRANS WM300 MFA consistently meets the needs of mining aggregate, cement and other primary and secondary industries.

Key Applications: tail pulleys, motor shaft sensing, screw conveyor flights, bucket elevators, fans, pumps


  • Up to 4" (100 mm) gap between target and probe
  • Over and under speed setpoint detection
  • Setpoint adjustment range 2 to 5000 Hz (120 to 300,000) ppm
  • Adjustable start-up time delay
  • Visual indication of probe operation and relay status
  • General purpose, suitable for majority of applications: rugged probe designs provide unmatched reliability
Supplier's Site

Technical Specifications

  Siemens Process Instrumentation
Product Category Human Machine Interfaces
Product Name Process Instrumentation, Process Protection, SITRANS WM300 MFA
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Fhd, 23.8, 240Vac; Meter Display Type Advantech - 28AK4973 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details
HMI Displays - 2765902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 800 x 480 pixel
Display Options Touch Screen; Backlit Screen
View Details
Operator Interface - 121758712 - Radwell International
Fuji Electric Corp. of America
View Details