PR electronics Ramp Generator 2281

Description
Advanced features The user interface consists of a 3-digit display and 3 function keys in the front to change a function, ramp time or an output signal range. Application To convert digital signals to a time-controlled analog signal with either internally entered up/down time or with external pulses for up/down function. 2-phase encoder. Ramp generator with internal time measurement. Ramp generator with external pulses. Technical characteristics LED's for up, reset and down. 6 digital inputs make it possible to choose reset and up/down functions as either NPN or PNP input (+24 VDC). Via an analog switch the up and down inputs can be switched between input filters for a pulse length > 10 ms or > 0.5 ms. The 10 ms filter is used for elimination of contact-bounce. Analog standard current output of 0/4...20 mA or jumper selectable 0/2...10 mA, and standard voltages of 0/0.2...1 VDC, 0/2...10 VDC or special. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features The user interface consists of a 3-digit display and 3 function keys in the front to change a function, ramp time or an output signal range. Application To convert digital signals to a time-controlled analog signal with either internally entered up/down time or with external pulses for up/down function. 2-phase encoder. Ramp generator with internal time measurement. Ramp generator with external pulses. Technical characteristics LED's for up, reset and down. 6 digital inputs make it possible to choose reset and up/down functions as either NPN or PNP input (+24 VDC). Via an analog switch the up and down inputs can be switched between input filters for a pulse length > 10 ms or > 0.5 ms. The 10 ms filter is used for elimination of contact-bounce. Analog standard current output of 0/4...20 mA or jumper selectable 0/2...10 mA, and standard voltages of 0/0.2...1 VDC, 0/2...10 VDC or special. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ramp Generator - 2281 - PR electronics
San Diego, CA, USA
Ramp Generator
2281
Ramp Generator 2281
Advanced features The user interface consists of a 3-digit display and 3 function keys in the front to change a function, ramp time or an output signal range. Application To convert digital signals to a time-controlled analog signal with either internally entered up/down time or with external pulses for up/down function. 2-phase encoder. Ramp generator with internal time measurement. Ramp generator with external pulses. Technical characteristics LED's for up, reset and down. 6 digital inputs make it possible to choose reset and up/down functions as either NPN or PNP input (+24 VDC). Via an analog switch the up and down inputs can be switched between input filters for a pulse length > 10 ms or > 0.5 ms. The 10 ms filter is used for elimination of contact-bounce. Analog standard current output of 0/4...20 mA or jumper selectable 0/2...10 mA, and standard voltages of 0/0.2...1 VDC, 0/2...10 VDC or special. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
The user interface consists of a 3-digit display and 3 function keys in the front to change a function, ramp time or an output signal range.
Application
To convert digital signals to a time-controlled analog signal with either internally entered up/down time or with external pulses for up/down function.
2-phase encoder.
Ramp generator with internal time measurement.
Ramp generator with external pulses.
Technical characteristics
LED's for up, reset and down.
6 digital inputs make it possible to choose reset and up/down functions as either NPN or PNP input (+24 VDC).
Via an analog switch the up and down inputs can be switched between input filters for a pulse length > 10 ms or > 0.5 ms. The 10 ms filter is used for elimination of contact-bounce.
Analog standard current output of 0/4...20 mA or jumper selectable 0/2...10 mA, and standard voltages of 0/0.2...1 VDC, 0/2...10 VDC or special.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Human Machine Interfaces
Product Number 2281
Product Name Ramp Generator
Certifications EN 61326-1
Width 1.4 inch (35.5 mm)
Height 3.2 inch (80.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details