PR electronics Valve Controller 2224

Description
Advanced features Multifunction user interface consisting of three pushbuttons and a 3-digit LED display. All parameters are protected against unauthorized changes with a password. Application Control and regulation of single- or double-coil hydraulic and pneumatic proportional valves used for accurate oil flow regulation, linear soft acceleration and deceleration, modulated output signal, and programmable deadband. Is highly suitable for joystick regulation of A/B movements. Where changes to A and B need to be selected directly or according to the value of an input signal. Technical characteristics During operation the display shows the present output signal as a % of the I valve. Programmable current or voltage input for standard signals acc. to order schedule, joystick / potentiometer or a special non-programmable input. Digital inputs for external control functions. A pulsating current output prevents the connected valve from sticking. Optional programming of the modulation frequency (PWM) between 8 and 400 Hz. Multiple adjustable parameters such as output currents, ramp times, jump values, chopper frequency, reversal, deadband, and ON/OFF functions. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features Multifunction user interface consisting of three pushbuttons and a 3-digit LED display. All parameters are protected against unauthorized changes with a password. Application Control and regulation of single- or double-coil hydraulic and pneumatic proportional valves used for accurate oil flow regulation, linear soft acceleration and deceleration, modulated output signal, and programmable deadband. Is highly suitable for joystick regulation of A/B movements. Where changes to A and B need to be selected directly or according to the value of an input signal. Technical characteristics During operation the display shows the present output signal as a % of the I valve. Programmable current or voltage input for standard signals acc. to order schedule, joystick / potentiometer or a special non-programmable input. Digital inputs for external control functions. A pulsating current output prevents the connected valve from sticking. Optional programming of the modulation frequency (PWM) between 8 and 400 Hz. Multiple adjustable parameters such as output currents, ramp times, jump values, chopper frequency, reversal, deadband, and ON/OFF functions. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Controller - 2224 - PR electronics
San Diego, CA, USA
Valve Controller
2224
Valve Controller 2224
Advanced features Multifunction user interface consisting of three pushbuttons and a 3-digit LED display. All parameters are protected against unauthorized changes with a password. Application Control and regulation of single- or double-coil hydraulic and pneumatic proportional valves used for accurate oil flow regulation, linear soft acceleration and deceleration, modulated output signal, and programmable deadband. Is highly suitable for joystick regulation of A/B movements. Where changes to A and B need to be selected directly or according to the value of an input signal. Technical characteristics During operation the display shows the present output signal as a % of the I valve. Programmable current or voltage input for standard signals acc. to order schedule, joystick / potentiometer or a special non-programmable input. Digital inputs for external control functions. A pulsating current output prevents the connected valve from sticking. Optional programming of the modulation frequency (PWM) between 8 and 400 Hz. Multiple adjustable parameters such as output currents, ramp times, jump values, chopper frequency, reversal, deadband, and ON/OFF functions. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
Multifunction user interface consisting of three pushbuttons and a 3-digit LED display.
All parameters are protected against unauthorized changes with a password.
Application
Control and regulation of single- or double-coil hydraulic and pneumatic proportional valves used for accurate oil flow regulation, linear soft acceleration and deceleration, modulated output signal, and programmable deadband.
Is highly suitable for joystick regulation of A/B movements.
Where changes to A and B need to be selected directly or according to the value of an input signal.
Technical characteristics
During operation the display shows the present output signal as a % of the I valve.
Programmable current or voltage input for standard signals acc. to order schedule, joystick / potentiometer or a special non-programmable input.
Digital inputs for external control functions.
A pulsating current output prevents the connected valve from sticking.
Optional programming of the modulation frequency (PWM) between 8 and 400 Hz.
Multiple adjustable parameters such as output currents, ramp times, jump values, chopper frequency, reversal, deadband, and ON/OFF functions.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Human Machine Interfaces
Product Number 2224
Product Name Valve Controller
Certifications EN 61326-1
Width 1.4 inch (35.5 mm)
Height 3.2 inch (80.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 21,5
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
HMI Displays - 2508925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
I/O Interfaces USB
Certifications RoHS Compliant
View Details