PR electronics Signal Controller 2286

Description
Advanced features Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel. Application PID on/off controller, PI step controller or 3-band controller with analog or Pt100 input. As trip amplifier with setpoint adjustment through external current / voltage signal with neutral zone surrounding the setpoint. Technical characteristics The A and B channels can be freely programmed via the front keys and JP1 and JP2 to current in the range 0...20 mA or voltage in the range 0...10 VDC. Linearized Pt100 temperature input in the range with 3-wire connection. PID on/off controller with accurate setting of the regulation parameters XP (proportional band), TI (integrating time) and TD (differentiating time). Functions include PI step and-band controller, dl/dt function and comparator or trip amplifier with an external setpoint. 2 relay outputs with a make contact connected to a common point. Relay outputs can be installed in PELV/SELV circuits. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel. Application PID on/off controller, PI step controller or 3-band controller with analog or Pt100 input. As trip amplifier with setpoint adjustment through external current / voltage signal with neutral zone surrounding the setpoint. Technical characteristics The A and B channels can be freely programmed via the front keys and JP1 and JP2 to current in the range 0...20 mA or voltage in the range 0...10 VDC. Linearized Pt100 temperature input in the range with 3-wire connection. PID on/off controller with accurate setting of the regulation parameters XP (proportional band), TI (integrating time) and TD (differentiating time). Functions include PI step and-band controller, dl/dt function and comparator or trip amplifier with an external setpoint. 2 relay outputs with a make contact connected to a common point. Relay outputs can be installed in PELV/SELV circuits. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Controller - 2286 - PR electronics
San Diego, CA, USA
Signal Controller
2286
Signal Controller 2286
Advanced features Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel. Application PID on/off controller, PI step controller or 3-band controller with analog or Pt100 input. As trip amplifier with setpoint adjustment through external current / voltage signal with neutral zone surrounding the setpoint. Technical characteristics The A and B channels can be freely programmed via the front keys and JP1 and JP2 to current in the range 0...20 mA or voltage in the range 0...10 VDC. Linearized Pt100 temperature input in the range with 3-wire connection. PID on/off controller with accurate setting of the regulation parameters XP (proportional band), TI (integrating time) and TD (differentiating time). Functions include PI step and-band controller, dl/dt function and comparator or trip amplifier with an external setpoint. 2 relay outputs with a make contact connected to a common point. Relay outputs can be installed in PELV/SELV circuits. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel.
Application
PID on/off controller, PI step controller or 3-band controller with analog or Pt100 input.
As trip amplifier with setpoint adjustment through external current / voltage signal with neutral zone surrounding the setpoint.
Technical characteristics
The A and B channels can be freely programmed via the front keys and JP1 and JP2 to current in the range 0...20 mA or voltage in the range 0...10 VDC.
Linearized Pt100 temperature input in the range with 3-wire connection.
PID on/off controller with accurate setting of the regulation parameters XP (proportional band), TI (integrating time) and TD (differentiating time).
Functions include PI step and-band controller, dl/dt function and comparator or trip amplifier with an external setpoint.
2 relay outputs with a make contact connected to a common point.
Relay outputs can be installed in PELV/SELV circuits.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Human Machine Interfaces
Product Number 2286
Product Name Signal Controller
Certifications EN 61326-1
Width 1.4 inch (35.5 mm)
Height 3.2 inch (80.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details