PR electronics Display / Programming Front 4501

Description
Application Communications interface for modification of operational parameters in system 4000 and 9000 devices. Can be moved from one devicee to another of the same type and download the configuration of the first device to subsequent devices. Fixed display for visualization of process data and status. Technical characteristics LCD display with 4 lines featuring scrolling help text in 7 languages which guides the user effortlessly through all the configuration steps. Programming access can be blocked by assigning a password. The password is saved in the device in order to ensure a high degree of protection against unauthorized modifications to the configuration. Mounting / installation Click 4501 onto the front of the device mounted in the process.
Datasheet
Description
Application Communications interface for modification of operational parameters in system 4000 and 9000 devices. Can be moved from one devicee to another of the same type and download the configuration of the first device to subsequent devices. Fixed display for visualization of process data and status. Technical characteristics LCD display with 4 lines featuring scrolling help text in 7 languages which guides the user effortlessly through all the configuration steps. Programming access can be blocked by assigning a password. The password is saved in the device in order to ensure a high degree of protection against unauthorized modifications to the configuration. Mounting / installation Click 4501 onto the front of the device mounted in the process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display / Programming Front - 4501 - PR electronics
San Diego, CA, USA
Display / Programming Front
4501
Display / Programming Front 4501
Application Communications interface for modification of operational parameters in system 4000 and 9000 devices. Can be moved from one devicee to another of the same type and download the configuration of the first device to subsequent devices. Fixed display for visualization of process data and status. Technical characteristics LCD display with 4 lines featuring scrolling help text in 7 languages which guides the user effortlessly through all the configuration steps. Programming access can be blocked by assigning a password. The password is saved in the device in order to ensure a high degree of protection against unauthorized modifications to the configuration. Mounting / installation Click 4501 onto the front of the device mounted in the process.

Application
Communications interface for modification of operational parameters in system 4000 and 9000 devices.
Can be moved from one devicee to another of the same type and download the configuration of the first device to subsequent devices.
Fixed display for visualization of process data and status.
Technical characteristics
LCD display with 4 lines featuring scrolling help text in 7 languages which guides the user effortlessly through all the configuration steps.
Programming access can be blocked by assigning a password. The password is saved in the device in order to ensure a high degree of protection against unauthorized modifications to the configuration.
Mounting / installation
Click 4501 onto the front of the device mounted in the process.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Human Machine Interfaces
Product Number 4501
Product Name Display / Programming Front
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 4876792 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Machine Interface - 2171-CDPX-X-E2-W-15-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details