Classic Automation LLC Datasheets for Human Machine Interfaces
Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 120V; 60Hz | |
| 128MB Flash, 128MB RAM, Single Application Platform, 24V DC Input Power, | |
| 14 in (35.6 cm) Color CRT Display, Keypad, Stud Mount, NEMA 4X (indoor only), DH+ and Remote I/O Communication, AC Power | |
| ABB Robots - 128MB Flash, 128MB RAM, Single Application Platform, 24V DC Input Power | |
| Advant OCS Controller 31 - 10.4 in (26.4 cm) Color Flat Panel Display, Touch Screen, Clip Mount, NEMA 4X (indoor only), DH+ and Remote I/O Communication, AC power | |
| Advant OCS Controller 31 - 10.4 in (26.4 cm) Color Flat Panel Display, Touch Screen, Clip Mount, NEMA 4X (indoor only), DH+, Remote I/O and ControlNet (Release 1.5) Communication, AC... | |
| Advant OCS Controller 31 - CONTROL LOADED 12IN COLOR TFT TOUCH DC | |
| Advant-800xA - 10.4 inch TFT Panel Key | |
| Advant-800xA - 10.4 INCH, 8 COLOR TFT, 24 VDC | |
| Advant-800xA - Monochrome Touchscreen Terminal 5.5-inch, DH-485 Communication Ports, DC Power | |
| Color Terminal 10.4 inch, Touch Screen, Standard Communication (Ethernet and RS-232), 128 MB Flash, 128 MB RAM, DC power | |
| Color Terminal, 10.4-inch TFT Color Display, Touchscreen, 128 MB Flash/128 MB RAM, Standard Communication: Ethernet, RS-232 and USB; and Modular Communication Interface, 24V DC Power, Single Application Platform, without 2711P-RSACDIN... | |
| CONTROL LOADED 12IN COLOR TFT TOUCH DC | |
| Fanuc CNC - Human Machine Interface | |
| FREQROL - Human Machine Interface | |
| H&B Contronic - 10.4" TFT COLOR LCD, 2 SERIAL, 2 USB, ETHERNET, 24VDC | |
| Human Machine Interface | |
| MELSEC - Human Machine Interface | |
| MIDI/Multicontrol - Standard Color Touchscreen 10.4-inch Display Module for PanelView Plus 1000, PanelView Plus 6 1000 and PanelView Plus CE 1000 Operator Terminals | |
| Modicon PLC - 14 in (35.6 cm) Color CRT Display, Keypad, Stud Mount, NEMA 4X (indoor only), DH+ and Remote I/O Communication, AC Power | |
| PanelView Plus Logic Module for PanelView Plus 700-1500 Operator Terminals, 64 MB Flash, 64 MB RAM, Single Application Platform, 100-240V AC Power, Marine Certified | |
| PanelView Plus Logic Module for PanelView Plus Compact 1000 Series Operator Terminals, 64MB Flash, 64MB RAM, 24V DC Input Power, with FactoryTalk View Machine Edition v5.10, FactoryTalk ViewPoint Software Is... | |
| PanelView Plus Logic Module for PanelView Plus Series Operator Terminals, 128MB Flash, 128MB RAM, Conformal Coated, Single Application Platform, 24V DC Input Power, ViewPoint Compatible with FactoryTalk View Machine Edition... | |
| PLC EH-150 - Human Machine Interface | |
| Power Panel PP45 5.7" QVGA m LC display,24 keys,64 MB DRAM, 48 kB SRAM,CompactFlash slot,1x ETH 10/100, 1x X2X Link,IP65 protection (from front),order program memory separately,order TB103 and TB704 terminal... | |
| Procontic CS31 - 10.5 INCH COLOR STN TCP LABEL 24VDC CE | |
| Procontic CS31 - 10.5 INCH COLOR TFT VIDEO TCP LABEL 110VAC NO AGENCY APPROVALS | |
| Procontic CS31 - 10.5 INCH MONOCHROME TCP LABEL 24VDC UL CUL CE UL1604 | |
| Procontic CS31 - 12.1" TFT COLOR LCD, 2 SERIAL, 2 USB, ETHERNET, 100-240VAC | |
| QuickPanel - Human Machine Interface | |
| SattControl - PanelView Plus 600 Color TFT Terminal 5.5-inch, Keypad, Ethernet, RS-232 and Remote I/O Modular Communication Interface, DC Power | |
| Simatic Panel PC - Human Machine Interface | |
| SYSMAC - Human Machine Interface | |
| Terminal HMI (escape sequences),LC display, 160x80 pixels, background lighting, 26 keys, CAN interface,24 VDC supply voltage,IP65 protection (from front) | |
| Terminal, 6.5-inch TFT Color Display, Touchscreen, 512 MB Flash/512 MB RAM, Standard Communication: Ethernet, RS-232 and USB; and Modular Communication Interface, 24V DC Power, Windows CE 6.0, with Extended Features... | |
| TFT 640x480 pixels, graphics & text, colour, 24 VDC | |
| TFT color VGA, CCFL-backlit, 64k colors, 7.5 Inch touch-sensitive. | |
| Total Control | |
| TOUCH PANEL 15.5" COLOR DISPLAY | |
| TOUCH SCREEN HMI 5.6IN MONO | |
| Touchscreen/Keypad Model with DH+ Communication and RS-232 Printer Port Communication (OEM refurbished version of 2711-B5A8/F) | |
| With 10,4" TFT-Color-Display,Re sistive Touch |
| << Prev |