Classic Automation LLC Datasheets for Human Machine Interfaces

Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more

Page: 1 2 3 4
Product Name Notes
10.4 INCH TOUCHSCREEN COLOR TFT
12.1" TFT COLOR LCD, 2 SERIAL, 2 USB, ETHERNET, 24VDC
128MB Flash, 128MB RAM, Single Application Platform, 24V DC Input Power
17 inch Light Industrial Flat Panel Monitor
19-inch Rack Mount Kit for PanelView 1200 and 1200e Touch Screen Terminals, includes a rack adapter and mounting hardware for stud-mount and clip-mount, Series B
2/91, 20/21, VFD, 8/20/-, MODBUS Master/RS485
5.7, Color, Touch Screen, IP67, 24 VDC, 320 X 240
ABB Drives - (EA) Eaton Cutler Hammer, 8 inch color TFT with expansion slot.
ABB Drives - 10 predefined function keys, 4 lines, 16 characters/line.
ABB Drives - 10.4 in (26.4 cm) Color Flat Panel Display, Keypad, DH+ and Remote I/O Communication, Clip Mount, NEMA 4X (indoor only), AC Power, Series D
ABB Drives - 10.4 in (26.4 cm) Color Flat Panel Display, Keypad, DH+ and Remote I/O Communication, Clip Mount, NEMA 4X (indoor only), AC Power
Advant-800xA - 10.4 INCH COLOR TFT TCP ETHERNET CF CARD 110VAC
Advant-800xA - 10.4 INCH COLOR TFT/ TCP/ ETHERNET/ CF CARD/ 24VDC/ UL/ CUL/ CE/ UL1604
Advant-800xA - 10.4 inch Grayscale Terminal, Keypad, DH Communication & RS-232 Printer Port, AC Power
Advant-800xA - 10.4 inch Grayscale Terminal, Keypad, DH+ Communication & RS-232 Printer Port, AC Power
Advant-800xA - 10.4 inch Grayscale Terminal, Keypad, DH+ Communication & RS-232 Printer Port, DC Power
Advant-800xA - 10.4" TFT COLOR LCD, 2 SERIAL, 2 USB, ETHERNET, 100-240VAC
Fanuc CNC - Human Machine Interface
Human Machine Interface
MicroMod - 12.1-inch Color TFT Display Terminal, Keypad & Touch, Ethernet & RS-232 Standard Communications, 512 MB Flash, 512 MB RAM, Windows CE 6.0, DC Power
MIDI/Multicontrol - Standard Color Terminal, TFT 10.4-inch Touch Screen, Single Ethernet Port, 24V DC Power, Windows CE OS License, Standard Model
MOD 300 - 10.4", TFT LCD Color
Modicon PLC - 14 in (35.6 cm) Color CRT Display, Keypad, Stud Mount, NEMA 4X (indoor only), DH+ and Remote I/O Communication, AC Power
Monochrome or STN/TFT Color, 5.7 inch
Panel PC PPC015 CE Processor: Intel Atom D2550 dualcore @1,86 GHz Work memory: 2 GB Operating system and user memory: 2 GB Memory card plug-in place: CFastInterfaces: 2x Ethernet (10/100/1000),...
Panel PC PPC015 ES Processor: Intel Atom D2550 dualcore @1,86 GHz Work memory: 2 GB Operating system and user memory: 2 GB Memory card plug-in place: CFastInterfaces: 2x Ethernet (10/100/1000),...
Panel PC PPC015 ES Processor: Intel Atom D2550 dualcore @1,86 GHz Work memory: 2 GB Operating system and user memory: 8 GB Memory card plug-in place: Cfast Interfaces: 2x Ethernet...
Panel PC PPC021 CE Processor: Intel Atom D2550 dualcore @1,86 GHz Work memory: 2 GB Operating system and user memory: 2 GB Memory card plug-in place: CFast Interfaces: 2x Ethernet...
Panel PC PPC021 ES Processor: Intel Atom D2550 dualcore @1,86 GHz Work memory: 2 GB Operating system and user memory: 8 GB Memory card plug-in place: CFast Interfaces: 2x Ethernet...
PanelView 1200 - Color Terminal 10.4-inch, Touch Screen, DH+ Communication & RS-232 Printer Port, 100-240V AC Power
PanelView 1200 - Color Terminal 10.4-inch, Touch Screen, DH-485 Communication & RS-232 Printer Port, 100-240V DC Power,
PanelView Plus Logic Module for PanelView Plus 700-1500 Operator Terminals, 64 MB Flash, 64 MB RAM, Single Application Platform, 100-240V AC Power, Marine Certified
PanelView Plus Logic Module for PanelView Plus Series Operator Terminals, 128MB Flash, 128MB RAM, Single Application Platform, 24V DC Input Power, ViewPoint Compatible with FactoryTalk View Machine Edition 4.0 Runtime...
PanelView Plus Logic Module for PanelView Plus Series Operator Terminals, 128MB Flash, 128MB RAM, Single Application Platform, 24V DC Input Power, ViewPoint Compatible with FactoryTalk View Machine Edition 5.0 Runtime...
PanelView Plus Logic Module for PanelView Plus Series Operator Terminals, 128MB Flash, 128MB RAM, Single Application Platform, 24V DC Input Power
PanelView Plus Logic Module for PanelView Plus Series Operator Terminals, 64MB Flash, 64MB RAM, Single Application Platform, 24V DC Input Power, ViewPoint Compatible with FactoryTalk View Machine Edition 5.0/5.1 Runtime...
PANELWARE compact HMI, black Intelligent HMI, 32 KB EEPROM LC display, 2 x 20 characters background lighting 8 keys with LED, 1 RS232 interface IP54 protection
Part of 50KM2000
Part of 53MCI000
PCS 009 plus Operator Panel. Unit has MPI interface
PCS 009 plus Operator Panel. Unit has serial interface NOTE: The front membrane has the logo of Pero. Only difference from standard Lauer PCS009.s
PCS 009 plus Operator Panel. Unit has serial interface
PCS 090 Operator Panel, Manufactured by Lauer, but with the front membrane private labeled as Bosch
PCS 095 Operator Panel, private labeled for Kuesters
PCS 095 Operator Panel, Top Line Mini. Manufactured by Lauer, but private label version for Pester
PCS 095 Operator Panel, Top Line Mini. Manufactured by Lauer, but private label version for Weber
PCS 095 Operator Panel, Top Line Mini. Manufactured by Lauer, but with the front membrane private labeled as Bosch
PCS 095 Operator Panel, TopLine Manufactured by Lauer
PCS095.s with private label for Bosch. Same function as Lauer labeled PCS095.s
PCS095.s with private label for Weber. Same function as Lauer labeled PCS095.s
Performance Color Terminal, TFT 10.4-inch SVGA Touch Screen, Two Ethernet Port (supporting Device Level Ring (DLR) network topology), 24V DC Power, Windows CE OS License Pro, Series A
Power Panel PP120 5.7" QVGA color LC-display with touch screen (resistive); 64 MB SDRAM; Compact Flash slot (type I); ETH 10/100; RS 232; 2xUSB; metal housing, IP 65 protection (front...
Power Panel PP320; 5.7" QVGA monochrome LC-display withtouch screen (resistive);128 MB SDRAM; CompactFlash slot(type I); ETH 10/100; RS232; 2x USB;IP65 protection (front side); 24 VDC(0TB103.9 screw clamp or 0TB103.91cage clamp...
Power Panel PP65, 5.7" QVGA color TFT display with touch screen , 128 MB DRAM, 232 kB SRAM, CompactFlash slot, 1x ETH 10/100, 1x POWERLINK, 2x USB, IP65 protection
Power Panel, 24 VDC, 153x120 mm, LC display, 4x 20 characters, background lighting, 16 keys, 300 kB SRAM, 1024 kB FlashPROM, 1 RS232, 1 CAN interface network-capable, 16 digital inputs,...
Power Panel, 24 VDC, 153x120 mm,LCD, 160 x 80 pixels, 3 inches,backlight, 26 keys,300 kB SRAM, 1024 kB FlashPROM,1 RS232, 1 CAN interface,network-ca pable,16 digital inputs, 24 VDC,sink/source,2 event counters...
Power Panel, 24 VDC, 153x120 mm,LCD, 4 x 20 characters, Cyrillic,backlight, 26 keys,300 kB SRAM, 1024 kB FlashPROM,1 RS232, 1 CAN interface,network-ca pable,16 digital inputs, 24 VDC,sink/source,2 event counters or1...
private label version for Pago
Profibus DP
Provit - Smart Display Link
Provit - Standard Color Touchscreen 10.4-inch Display Module for PanelView Plus 1000, PanelView Plus 6 1000 and PanelView Plus CE 1000 Operator Terminals
Provit - System 200
Provit - System Memory Upgrade Kit for PanelView 1000e Terminals. Includes additional system memory upgrade to support PanelView 1000e features and functionalities.
Provit - Terminal 5.5-inch, Keypad and Touch Screen, Ethernet, RS-232 and Modular Communication Interface, AC Power
Provit - Terminal 6-inch, Keypad/Touch, Color, RS-232 Communications Only, AC Power, 64MB RAM/Flash
Provit - Terminal, 14-inch (36.5 cm) Color CRT Display, Touch Screen, Stud Mount, NEMA 4X (indoor only), DH+ and Remote I/O Communication
Provit - Terminal, 5.7-inch, Color, Keypad and Touch Screen, Standard Communications (Ethernet & RS-232), 512 MB Flash, 256 MB RAM, Windows CE 6.0 without extended features/file viewers, 24V DC Power...
Provit 5000 Display Unit 12.1" SVGA color TFT display with touch screen (resistive)
Real-Time Clock Replacement for PanelView 300 Keypad and PanelView 550/600 Touch Screen Only Terminals
Real-Time Clock Replacement for PanelView 550 (Series E or later), 600, 1000 and 1400 Terminals, Series A
Red DIS I/O 240V, 16 Channel,Terminal Panel. Input power: 24VDC
Redundant Isolated Analog Term Panel,CL6864X1-A1
Redundant Single Ended Term Panel, CL6862X1-A2
Redundant Single Ended Term Panel, Input power: 24VDC
RS-422 5V DC
Serial interface with 22 system keys and 8 function keys.
Simatic - 10" WIDESCREEN TFT DISPLAY w/TOUCHSCREEN, 65536 COLORS, RS422/485 INTERFACE, ETHERNET(RJ45)
Simatic - 10,4" TFT DISPLAY, 256 COLORS ETHERNET INTERFACE
Simatic - 10,4" TFT DISPLAY, 256 COLORS MPI/PROFIBUS DP INTERFACE
Simatic - 12" TFT Touchscreen, 256MB, Pentium III 1.26GHz, 120/230VAC US, 40GB Drive with CD-ROM, Windows 2000 Professional.
Simatic - 15 INCH TOUCH TFT-DISPLAY WITH 1024X768 PIXEL RESOLUTION 24V DC AND 120/240V AC VGA, DVI-D INTERFACE
Simatic - 15" Color TFT Display, Key, Celeron 1.2GHz, 110/230 VAC Without Operating System.
Simatic - 15" TFT Touchscreen, Pentium III 1.26GHz, 40 GB Drive w/ CD-ROM, 128MB RAM, 110/230VDC Europe, without Operating System.
Simatic - 15" TFT, Pentium III 1.26GHz, 40 GB Drive w/ CD-ROM, 128MB RAM, 110/230VDC Europe, Windows NT 4.0 German.
Simatic - 15" Touch, 256MB, Intel Pentium 1.2GHz, 110-230V US, 40GB Drive, Windows 2000 Pro.
Simatic - 17 Inch Touch TFT-DISPLAY with 1280X1024 Pixel Resolution 24V DC and 120/240V AC VGA
Simatic - 19-inch touch TFT screen with 1280x 1024 pixels resolution for 24 V DC VGA, DVI-D interface
Simatic - 5.7 Inch TFT Display
Simatic - 5.7 Inch, Blue Mode
Simatic - 5.7 Inch
Simatic - 6 Inch Blue Mode, STN display, touch
Simatic - 6AV3607-1JC20-0AX1 OP7 Operator Panel, Profibus DP communications with S7
Simatic - 6AV6545-0BA15-2AX0, TP170A Touch Panel blue mode
Simatic - 6AV6545-0BB15-2AX0, TP170B Touch Panel - Mono Blue Mode
Simatic - 6AV6545-0BC15-2AX0, Touch Panel TP 170B Color
Simatic - 6AV6545-0CA10-0AX0 Touch Panel 5,7" STN-Color-Display
Simatic - 6AV6545-0CC10-0AX0, TP270 10 Inch Touch Panel
Simatic - 6AV6545-0DA10-0AX0, MP370 12" Multi Panel, Color-TFT-Display
Simatic - 6AV6641-0CA01-0AX0 Operator Panel OP77B 4.5" Display, mono
Simatic - 8"T 7.5"TFT 6MB WINCC FLEX '05
Simatic - AEG - Special OEM Version
Simatic - Based on 6AV3627-1QK00-2AX0
Simatic - BASIC PANEL, KEY AND TOUCH OPERATION, 4 in. TFT DISPLAY, 65536 COLORS, PROFINET INTERFACE, CONFIGURATION FROM WINCC BASIC V13/ STEP7 BASIC V13
Simatic - CE6.0 15" TFT 16:9
Simatic - CE6.0, 12" TFT, 16:9
Simatic - CE6.0, 4' TFT, 16:9
Simatic - Color Display, OP177B 6" PN/DP
Simatic - DP Interface. Uses backup battery W79084-E1001-B2
Simatic - DP Interface
Simatic - Human Machine Interface
Simatic - Industrial computers
Simatic - Mobile Operator Panel, 5.7-inch, Color, Keypad and Touchscreen
Simatic - Mobile Panel 277F IWLAN (RFID), with integrated acknowledgment button, emergency stop button, handwheel, key-operated switch and two illuminated pushbuttons, supports IPCF (rapid roaming) configurable with WinCC flexible Standard...
Simatic - MP 270B Multi Panel, Operator Interface Terminal, 10.4-inch, Color, Touchscreen
Simatic - MP370 Multipanel 12" Color-TFT-Display - Keypad
Simatic - Multipanel 15" Color-TFT-Display
Simatic - Newer and fully compatible to 6AV3607-1JC20-0AX1
Simatic - OEM-OP37 UPRIGHT HOUSING
Simatic - OP17/DP-12 MBaud Operator Panel
Simatic - OP170B Blue Mode
Simatic - OP7/DP-12MB
Simatic - Operator Panel 10.4", STN color display, 2MB configuration memory
Simatic - Operator Panel 5.7" STN color display with 2MB of configuration memory
Simatic - PANEL MOBILE PANEL 170 WITH BUTTONS HMI
Simatic - PEDAX - OEM specific panel
Simatic - Profisafe version with Handwheel, key-operated Switch and illuminated Pushbuttons, USA model
Simatic - Profisafe version
Simatic - Profisafe, with Handwheel, key-operated Switch and illuminated Pushbuttons
Simatic - Profisafe
Simatic - SCD 1597-ETS, LCD MONITOR 15" FLUSH MOUNTED WITH TOUCH AND HIGH-GRADE STEEL FRONT, UL1950/IP54, 30-97 KHZ OPT. RESOLUTION 1024X768 COLOR TFT, OSD, 15 CONTACT/ 3ROW SUB-D
Simatic - Siemens Panel with Bausch + Strobel frame. OEM MP 377 12" Touch for rear section with customer-specific design INSTALLATION CUTOUT as Standard device, CE, UL/CUL
Simatic - SIMATIC Flat Panel 15T 15-inch Touch TFT screen with 1024x 768 pixels resolution for 24 V DC VGA, DVI-D interface
Simatic - SIMATIC Flat Panel 19T 19-inch touch TFT screen with 1280x 1024 pixels resolution for 24 V DC and 120/240 V AC VGA, DVI-D interface, incl. VGA cable 1.8...
Simatic - SIMATIC FLAT PANEL 6,4" TFT WITH TOUCH WITH 640X480 PIXEL RESOLUTION 24V DC VGA, DVI-D INTERFACE INCL. VGA-CABLE 1,8M (REPLACES: 6AV7461-6TA00-0AA0)
Simatic - SIMATIC HMI IPC 477C optional bundle with WinCC flexible 2008/WinAC, 12" Touch display, 800x 600; 4 USB (back)+1 USB (front) Standard front Core 2 Solo 1.2 GHz, PROFINET...
Simatic - SIMATIC HMI KP1200 Comfort, Comfort Panel, key operation, 12" widescreen TFT display, 16 million colors, PROFINET interface, MPI/PROFIBUS DP interface, 12 MB configuration memory, Windows CE 6.0, configurable...
Simatic - SIMATIC HMI KP300 BASIC MONO PN 3,6" MONO FSTN- LCD DISPLAY, 240X80 PIXEL, KEYBOARD, PROFINET INTERFACE
Simatic - SIMATIC HMI KP700 Comfort, Comfort Panel, key operation, 7" widescreen TFT display, 16 million colors, PROFINET interface, MPI/PROFIBUS DP interface, 12 MB configuration memory, Windows CE 6.0,
Simatic - SIMATIC HMI SMART 700, SMART PANEL, TOUCH OPERATION, 7" WIDESCREEN TFT DISPLAY, 256 COLORS, RS422/485 INTERFACE, WITH CE CERTIFICATE, CONFIGURATION FROM WINCC FLEXIBLE 2008 SP2 CHINA
Simatic - SIMATIC HMI TP1900 Comfort Pro for support arm (not expandable, flange top), Comfort Panel, touch operation, 19" widescreen TFT display, 16 million colors, PROFINET interface, MPI/PROFIBUS DP interface,...
Simatic - SIMATIC HMI TP1900 Comfort, Comfort Panel, touch operation, 19" widescreen TFT display, 16 million colors, PROFINET interface, MPI/PROFIBUS DP interface, 24 MB configuration memory, Windows CE 6.0, configurable...
Simatic - SIMATIC HMI TP900 Comfort, Comfort Panel, Touch operation, 9" widescreen TFT display, 16 million colors, PROFINET interface, MPI/PROFIBUS DP interface, 12 MB configuration memory, Windows CE 6.0,
Simatic - SIMATIC HMI, KTP700 Basic DP, Basic Panel, Key/touch operation, 7" TFT display, 65536 colors, PROFIBUS interface, configurable as of WinCC Basic V13/ STEP 7 Basic V13
Simatic - SIMATIC HMI, KTP700 Basic, Basic Panel, Key/touch operation, 7" TFT display, 65536 colors, PROFINET interface, configurable from WinCC Basic V13/ STEP 7 Basic V13,
Simatic - SIMATIC IFP1500 Flat Panel 15" display (16:10), Touch, Standard up to 5 m, 1280x 800 pixels, for 24 V DC, display port/DVI interface incl. DVI/USB cable 1.8 m...
Simatic - SIMATIC Mobile Panel 177 PN with integrated acknowledgement button, stop button, Handwheel, key-operated switch and Illuminated pushbutton, configurable with WinCC flexible Compact Version 2005 or higher or TIA...
Simatic - SIMATIC MOBILE PANEL 277 IWLAN USA VERSION, CONFIGURABLE WITH WINCC FLEXIBLE STANDARD VERSION 2007 AND HIGHER INCL. 1 MAIN BATTERY POWER SUPPLY TO BE ORDERED SEPARATELY: 6AV6671-5CE00-0AX0 CHARGING...
Simatic - SIMATIC Mobile Panel 277 IWLAN V2 (USA), with handwheel, key-operated switch and two illuminated pushbuttons, configurable with WinCC flexible Standard Version 2008 or higher or TIA Portal V11...
Simatic - SIMATIC MP 177 6" Touch Multi Panel with retentive memory 5.7" TFT display 2 MB configuration memory, configurable with WinCC flexible 2008 Compact or higher
Simatic - SIMATIC MP 270B Key Multi Panel 10.4" TFT display 4 MB configuration memory, configurable with ProTool From Version V6.0
Simatic - SIMATIC MP 277 10 in. KEY MULTIPANEL W. RETENTIVE MEMORY 10,4 in TFT DISPLAY 6 MB USER MEMORY CONFIG. WINCC FLEXIBLE 2005 STANDARD SP1
Simatic - SIMATIC MP 277 10" KEY MULTIPANEL 10,4" TFT DISPLAY 6 MB USER MEMORY CONFIG. WINCC FLEXIBLE 2005 STANDARD SP1
Simatic - SIMATIC MP 277 8" KEY MULTIPANEL, 7,5" TFT DISPLAY, 6 MB USER MEMORY, CONFIG. WITH WINCC FLEXIBLE 2005 STANDARD SP1
Simatic - SIMATIC MP 277 8" KEY MULTIPANEL, W. RETENTIVE MEMORY 7,5" TFT DISPLAY, 6 MB USER MEMORY, CONFIG. WITH WINCC FLEXIBLE 2005 STANDARD SP1
Simatic - SIMATIC MP 277 8" TOUCH TFT MULTI PANEL 7,5" TFT DISPLAY 6 MB CONFIGURING MEMORY, CONFIGURABLE WITH WINCC FLEXIBLE 2005 STANDARD SP1 OR HIGHER
Simatic - SIMATIC MP 277 8" TOUCH TFT MULTI PANEL W. RETENTIVE MEMORY 7.5" TFT DISPLAY 6 MB CONFIGURING MEMORY, CONFIGURABLE WITH WINCC FLEXIBLE 2005 STANDARD SP1
Simatic - SIMATIC MP 377 12" KEY MULTIPANEL, WINDOWS CE 5.0 12" COLOR-TFT-DISPLAY 12 MB USER MEMORY CONFIGURABLE FROM WINCC FLEXIBLE 2007 ALUMINIUM FRONT WITH UNIFORM CLAMPS
Simatic - SIMATIC MP 377 15" Touch Multi Panel, Windows CE 5.0 15" color TFT display 12 MB configuration memory
Simatic - SIMATIC MP277 6"T,5.7DIPLAY,MP2007 ,WINCC
Simatic - SIMATIC OP 277 6" OPERATOR Panel 5.7" TFT Display 4 MB Configuring Memory, Configurable with WINCC Flexible 2005 Standard SP1 or Higher.
Simatic - SIMATIC PC, VISU SYSTEM FI 15 PENTIUM 200 MMX, 32 MBYTE RAM 2.1 GB HD;10.4" SVGA TFT COLOR IP 65 FRONT, 36 PROGR. F-KEYS ALPHANUM. KEYBOARD, MSDOS 6.22...
Simatic - SIMATIC TOUCHPANEL TP177B PN/DP STN 265 COLOR-DISPLAY MPI-/PROFIBUS-DP - PROTOCOL RS485-/RS422-/USB - INTERFACE ETHERNET10/100 INTERFACE PRINTER - INTERFACE SLOT FOR MM-CARD CONFIGURABLE WITH WINCC FLEXIBLE 2005
Simatic - SIMATIC TP 177B 6" DP Blue mode STN display MPI/PROFIBUS DP protocol RS 485/RS 422/USB interface Printer interface Slot for MMC configurable with WinCC flexible 2005
Simatic - SIMATIC TP 277 6" TOUCH PANEL 5.7" TFT DISPLAY 4 MB CONFIGURING MEMORY, CONFIGURABLE WITH WINCC FLEXIBLE 2005 STANDARD OR HIGHER
Simatic - SOD 8" TOUCH-PANEL - CUSTOMER SPECIFIC VERSION FOR PAI LUNG COMPANY; WITH PRINTING OF THE FRONT COVER RESISTIVE TOUCH OVER USB SCREEN RESOLUTION 800 X 600
Simatic - Special OEM Version
Simatic - TFT Display
Simatic - Touch Multi Panel TFT Display, 64K colors
Simatic - Touch panel TP070 with neutral front 6AV6545-0AA15-2AX0 Siemens logo and device type designation are omitted Customer version DEPRAG
Simatic - TP 177B 6" PN/DP STN 256 color display MPI/PROFIBUS DP protocol RS 485/RS 422/USB interface Ethernet 10/100 interface Printer interface Slot for MMC configurable with WinCC flexible 2005...
Simatic - TP070 Touch Panel 5,7" STN-Display
Simatic - TP700 Comfort, CE6.0, 7" TFT, 16:9
Simatic - WIDESCREEN TFT DISPLAY w/TOUCHSCREEN, RS422/485 INTERFACE, ETHERNET(RJ45) INTERFACE
Simatic - Windows CE 5.0
Simatic - with Handwheel, key-operated Switch and illuminated Pushbuttons, USA model
Simatic - with Handwheel, key-operated Switch and illuminated Pushbuttons
Simatic Panel PC - 1024 X 768, standard front W. USB interface, DC 24V power supply, Pentium III 933MHZ; 133MHZ FSB, Profibus DP 12; 512MB SDRAM.
Simatic Panel PC - 15" TFT Touchscreen, Pentium III 1.26GHz, 40 GB Drive w/ CD-ROM, 128MB RAM, 110/230VDC Europe, Windows NT 4.0 German.
Simatic Panel PC - Human Machine Interface
Simatic Panel PC - IPC277D 19" AGCO, Basic: 6AV7881-5AA00-2BA0, -customer-specific. IPC20 rear panel, -VESA 100; M6, -110/220 V AC power supply unit
Simatic Panel PC - PANEL 15 K 677/877
Simatic Panel PC - SIMATIC FLAT PANEL PRO 15 INCH TOUCH TFT-DISPLAY WITH 1024X768 PIXEL RESOLUTION 24V DC AND 120/240V AC VGA, DVI-D INTERFACE CABLE LENGTH UP TO 30M FULLY...
Simatic Panel PC - SIMATIC HMI IPC 477C optional bundle with WinCC flexible 2008/WinAC, 19" Touch Display, 1280x 1024; 4 USB (back)+1 USB (front) Standard front Celeron M 1.2 GHz,...
Simatic Panel PC - SIMATIC HMI IPC677C (Panel PC), 2x10/100/1000 Mbit/s Ethernet; 4 x USB V2.0, 1x serial (COM1); Watchdog, temperature and fan monitoring; RAID controller onboard; 15" Touch; 1024x...
Simatic Panel PC - SIMATIC HMI IPC677C (Panel PC), 2x10/100/1000 Mbit/s Ethernet; 4 x USB V2.0, 1x serial (COM1); Watchdog, temperature and fan monitoring; RAID controller onboard; 19" Touch, 1280x...
Simatic Panel PC - SIMATIC HMI Panel PC EX 4x USB2.0, 2x RS232/422, Power supply 24 V DC, Intel ATOM, 1.6 GHz, Touch screen with 8 F-keys Zone 1: 15"...
Simatic Panel PC - SIMATIC PANEL PC 670 12" TFT DISPLAY, STANDARD CONFIGURATION 20 GB HD, 64 MBYTE RAM, CPU PENTIUM III 500 MHZ, 24 V DC, WIN98 ENGLISH
Simatic S5 - 6AV3 627-1QL01-0AX0 TP27 Touch Panel, 10.4 inch, STN Color LC-Display
Simatic S5 - 6AV3525-1EA41-0AX0 Siemens OP25 Operator Panel. We can also provide new replacement screens for these, part number 6AV3572-2FM00. Please go to 6AV3572-2FM00 for more details.
Simatic S5 - 6AV3535-1TA01-0AX0 OP35 Operator Panel - color
Simatic S5 - 6AV3535-1TA41-0BX0 with integrated direct control key module and FD
Simatic S5 - 6AV3607-1JC00-0AX0 Operator Panel OP7, Operator Panel with PP Interface
Simatic S5 - 6AV3607-1JC00-0AX1 Operator Panel OP7, Operator Panel with PP Interface
Simatic S5 - 6AV3607-1JC00-0AX2 Operator Panel OP7, Operator Panel with PP Interface
Simatic S5 - 6AV3617-1JC00-0AX0 OP17/PP Operator Panel
Simatic S5 - 6AV3627-1NK00-2AX0 TP27 Touch Panel with STN-Monochrome-LC-Di splay, 6 inch
Simatic S5 - 6AV3627-1QK00-2AX0 TP27 Touch Panel with STN-Color-LC-Display , 6 inch
Simatic S5 - 6AV3637-1LL00-0AX0 OP37 Operator Panel, STN-Display, Basic Model without Floppy Drive
Simatic S5 - 6AV3637-1LL00-0AX1 OP37 Operator Panel, STN-Display, Basic Model wihtout Floppy Drive
Simatic S5 - 6AV3637-1LL00-0BX0 OP37 Operator Panel, STN-Display with Floppy Drive
Simatic S5 - 6AV3637-1LL00-0FX0 OP37 Operator Panel, STN-Display with Floppy Drive
Simatic S5 - 6ES5390-0UA11 Siemens TD390 Text Display
Simatic S5 - 6ES5395-0UA31 is the French documentation version of the 6ES5395-0UA11
Simatic S5 - 6FM1420-1CA00 WS 400-20 Operator Panel
Simatic S5 - Based upon OP15
Simatic S5 - CRT-based operator panel
Simatic S5 - English language version
Simatic S5 - For Delta Bei-pack Shell push button and key Kit (A5E02556985).
Simatic S5 - German language version
Simatic S5 - Human Machine Interface
Simatic S5 - Monochrome, Keypad, with 1 x V.24/TTY Interface Port and 1 x RS-422/485 (MPI/PPI/SINEC L2-DP), LC Display, 4 x 20 Characters, 6 Function Keys, 24V DC Power
Simatic S5 - OP15-A1
Simatic S5 - OP15/A2 (S5,MPI,DP)
Simatic S5 - OP20/220-5
Simatic S5 - OP20/240-8
Simatic S5 - OP20
Simatic S5 - OP25 Operator Panel, 6AV3525-1EA01-0AX0. We can also provide new replacement screens for these, part number 6AV3572-2FM00. Please go to 6AV3572-2FM00 for more details.
Simatic S5 - OP25 Operator Panel, 6AV3525-1EA41-0AX1. We can also provide new replacement screens for these, part number 6AV3572-2FM00. Please go to 6AV3572-2FM00 for more details.
Simatic S5 - OP27 Operator Panel - Mono, 6AV3627-1JK00-0AX0 Please see part 6AV3572-2FM00 for screen replacement. Replacement Battery: W79084-E1001-B2
Simatic S5 - OP27 Operator Panel, 6AV3627-1LK00-1AX0, Color. Replacement screen available to do repairs. Please see the part number OP27-Display-Color to order replacement screen.
Simatic S5 - OP3 Operator Interface Panel 6AV3503-1DB10, Note: Only New in Sealed version comes with the cables. All other part conditions are provided without cables.
Simatic S5 - OP35 color with DTM and FD
Simatic S5 - OP398 (OP 398) DEMAG Operator Panel, 6ES5398-0DE12
Simatic S5 - PP Interface
Simatic S5 - Special OEM version
Simatic S5 - TD10/240-8 Text Display
Simatic S5 - TD20/240-8
Simatic S5 - The unit does not include the cable (6ES5728-0BD00 ) or the language firmware module (6ES5816-0AA11 or 6ES5816-0AB11 ). Please order separately if these are required.
Simatic S5 - TP27 6AV3627-1QL00-0AX0, Touch Panel with STN-Color-LC-Display
Simatic S5 - TP27 Touch Panel with STN-Color-LC-Display , 6"
Simatic S7 - Color Display
Simatic S7 - Human Machine Interface
Simatic S7 - PUSH BUTTON PANEL PP7 8 SHORT-STROKE KEYS 8 SURFACE LED'S, 4 DI TERMINALS (24 V) PROFIBUS DP
Simatic S7 - SIMATIC Mobile Panel 277 with integrated acknowledgment button, stop pushbutton, Handwheel, keyswitch and two illuminated push-buttons, configurable with WinCC flexible Standard Version 2005 SP1 or higher or...
Simatic S7 - SIMATIC MP 377 15" TOUCH MULTIPANEL, WINDOWS CE 5.0, 15" FARB - TFT - DISPLAY, HIGH BRIGHTNESS, 12 MB USER MEMORY, CONFIGURABLE FROM WINCC FLEXIBLE 2008 SP1...
Simatic S7 - SIMATIC Touch Panel TP 177micro for SIMATIC S7-200 5.7 in. blue mode STN display configurable from WinCC flexible
Simatic S7 - SIMATIC TOUCH PANEL TP170 MICRO FOR SIMATIC S7-200 5.7" BLUE MODE STN DISPLAY CONFIGURABLE WITH WINCC FLEXIBLE 2004 MICRO
SIMODRIVE - Bedienfeld Operator Panel
SINAMICS - NAMICS operator panel AOP30 English/German CU320 software V1.3; V2.1 NMA: A5E00118669
Single Ended Analog Term Panel, CL6861X1-A2
Single Rack Remote I/O Communication Module for PanelView Plus 400 and 600
Sinumerik - SINUMERIK 810D/810DE/840D/840D E PROGRAMMER TYPE MPI WITH SYSTEM SOFTWARE
Sinumerik - SINUMERIK 840C/840CE 19" COLOR OPERATOR PANEL WITH 10.4" DISPLAY, SPARE PART FOR 19" OPERATOR PANEL RGB MONITOR WITH 14" COLOR SCREEN, FIT FOR DISK UNIT FD-E2
Sinumerik - SINUMERIK 840C/840CE 19" OPERATOR PANEL WITH 14" COLOR MONITOR, W. CABLE TO FULL CNC KEYBOARD PREP. FOR DISKETTE UNIT FD E2
Sinumerik - SINUMERIK 840C/840CE 19" SLIMLINE OPER. PANEL, COLOR 10.4" DISPLAY WITH INTEGRATED CNC FULL KEYBOARD AND OPERATOR PANEL INTERFACE 115-230 V AC
Sinumerik - SINUMERIK 840C/840CE 19' COLOR OPERATOR PANEL WITH 10.4" DISPLAY
Sinumerik - SINUMERIK DESK INSTALLATION PANEL 12"
Sinumerik - SINUMERIK OPERATOR PANEL, 10.4" COLOR DISPLAY HARDWARE AS 802 D; SOFTWARE AS MMC100.2
SIPLUS - SIPLUS HMI TP 177B color PN/DP for medial exposure based on 6AV6642-0BA01-1AX1
SIPLUS - SIPLUS HMI TP700 outdoor rail based on 6AV2124-0GC13-0AX0 with conformal coating, -30…+60 °C, OT1 with ST1/2 (+70 °C für 10 minutes), TP700 Comfort Outdoor, Comfort Panel, touch operation,...
SIRIUS - Operator panel for SIRIUS Switching devices with IO-Link
Smart Input Term Panel, CL6895X1-A1
Spare Parts for MOD 30 Local Control Panel
Synpol D - 12.1 INCH COLOR TFT TCP LABEL 24VDC UL CUL CE
Synpol D - 12.1 INCH COLOR TFT/ TCP/ ETHERNET/ CF CARD/ 110VAC
Synpol D - 12.1 INCH COLOR TFT/ TCP/ ETHERNET/ CF CARD/ 24VDC/ UL/ CUL/ CE/ UL1604
Synpol D - 12.1 INCH SVGA COLOR TOUCHSCREEN
Terminal, 10.4-inch TFT Color Display, Touchscreen, 64 MB Flash/64 MB RAM, Standard Communication: Ethernet, RS-232 and USB; and Modular Communication Interface, 24V DC Power, Single Application Platform, without 2711P-RSACDIN AC...
Terminal, 14-inch (36.5 cm) Color CRT Display, Touch Screen, Stud Mount, NEMA 4X (indoor only), DH+ and Remote I/O Communication
Terminal, 15-inch TFT Color Display, Keypad and Touchscreen, 512 MB Flash/512 MB RAM, Standard Communication: Ethernet, RS-232 and USB; and Modular Communication Interface, 85-264V AC 50/60 Hz Power, Windows CE...
Terminal, 3.5-inch 18-Bit Color Display, Keypad and Touchscreen, Standard Communication: Ethernet, RS-232 and USB; and Modular Communication Interface, 24V DC Input Power
Terminal, 5.7-inch, Color, Touch Screen, RS-232 Communication only, 512 MB Flash, 256 MB RAM, Windows CE 6.0 without extended features/file viewers, 24V DC Power
Terminal, 5.7-inch, Grayscale, Touch Screen, Standard Communications (Ethernet & RS-232), 512 MB Flash, 256 MB RAM, Windows CE 6.0 without extended features/file viewers, 24V DC Power
Terminal, 9-inch, Monochrome, Keypad, DH+ Communication & RS-232 Printer port, 100-240V AC Power
Terminal, 9-inch, Monochrome, Keypad, DH-485 Communication, 100-240V AC Power, Series F
Terminal, 9-inch, Monochrome, Keypad, Remote I/O Communication & RS-232 Printer Port, 100-240V AC Power
Terminal, Color CRT 12-inch, Keypad, Remote I/O Communication & RS-232 Programming/Printer Port, 90-264V AC Power, Series F
Terminal, Color CRT 12-inch, Keypad, Remote I/O Communication & RS-232 Programming/Printer Port, 90-264V AC Power
Terminal, Operator Interface Terminal, 5.7-inch, Color, Touch Screen, 320 x 240 Transmissive TFT Display, 1 x RS-232 Interface (DH-485/DF1), 1 x RS-422/485 Interface, 1 x RJ-45 Ethernet Communication Port, 1...
Text display sold separatley
TOUCH LCD 115.2MM X 86.4MM
Touch screen HMI, 5.7 inch, TFT, 256 colors (32,768 colors for .BMP/.JPG), 320x240 pixels, 2 x RS-232C ports, 60MByte memory, 24 VDC, black case
Touch screen HMI, 8.4 inch, TFT, 256 colors (32,768 colors for .BMP/.JPG), 640x480 pixels, 2 x RS-232C ports, 60MByte memory, 24 VDC, beige case
Touchscreen 12.1 in Color Display Ethernet, RS-232
VersaView - Color Terminal, 12.1-inch TFT Color Display, Keypad and Touchscreen, 512MB Flash / 512MB RAM, Standard Communication: Ethernet, RS-232 and USB; and Modular Communication Interface, 85-264V AC 50/60 Hz...
VersaView - Monochrome Terminal 5.5-inch, Keypad & Touch Screen, DH-485 Communication Ports, AC Power
With 10,4" TFT-Color-Display,Re sistive Touch

<< Prev Next >>