DRUM-MATES Inc. Bung ThreadConverter™ DM-55BCF Series

Description
For safely mounting most 2” Npt industrial equipment in coarse bungholes A variety of other bung accessories, ThreadConverters, ThreadReducers, ThreadGuards, etc. are available. Converts coarse bung threads to 2” Npt Excellent resistance to most liquids Available in 316 Stainless Steel or HDPE Protects 2” NPT equipment and drum bungs Reduces mounting time and frustration Industries: food, beverage, cosmetic, pharmaceutical, bio-science, marine, aviation and aerospace, agricultural, chemical and petrochemical, nuclear, military and most others. ThreadConverter™ Benefits & Features The ThreadConverter™ is suitable for many applications covering a very wide chemical compatibility range. Permits much easier 2” Npt bung thread mounting, then very quick coarse bung thread installation. Helps prevent 2” NPT (fine thread) cross-threading and thread stripping during mounting of plastic, brass, aluminum, steel & stainless steel equipment into drum, tote & tank buttress bung holes. Stops continual or ongoing thread-wear on sensitive plastic equipment threads due to vibration, constant use and repeated transfer between bung holes. Especially of steel or stainless steel containers. Extends useful life of many types of equipment including: pumps, mixers, plastic funnels, fume filters, depth gauges, and other plastic or steel threaded equipment. Equipment can be temporarily or permanently sealed in the ThreadConverter™ with a suitable thread sealant or other compatible temporary or permanent adhesive.
Datasheet
Description
For safely mounting most 2” Npt industrial equipment in coarse bungholes A variety of other bung accessories, ThreadConverters, ThreadReducers, ThreadGuards, etc. are available. Converts coarse bung threads to 2” Npt Excellent resistance to most liquids Available in 316 Stainless Steel or HDPE Protects 2” NPT equipment and drum bungs Reduces mounting time and frustration Industries: food, beverage, cosmetic, pharmaceutical, bio-science, marine, aviation and aerospace, agricultural, chemical and petrochemical, nuclear, military and most others. ThreadConverter™ Benefits & Features The ThreadConverter™ is suitable for many applications covering a very wide chemical compatibility range. Permits much easier 2” Npt bung thread mounting, then very quick coarse bung thread installation. Helps prevent 2” NPT (fine thread) cross-threading and thread stripping during mounting of plastic, brass, aluminum, steel & stainless steel equipment into drum, tote & tank buttress bung holes. Stops continual or ongoing thread-wear on sensitive plastic equipment threads due to vibration, constant use and repeated transfer between bung holes. Especially of steel or stainless steel containers. Extends useful life of many types of equipment including: pumps, mixers, plastic funnels, fume filters, depth gauges, and other plastic or steel threaded equipment. Equipment can be temporarily or permanently sealed in the ThreadConverter™ with a suitable thread sealant or other compatible temporary or permanent adhesive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bung ThreadConverter™ - DM-55BCF Series - DRUM-MATES Inc.
Lumberton, NJ, USA
Bung ThreadConverter™
DM-55BCF Series
Bung ThreadConverter™ DM-55BCF Series
For safely mounting most 2” Npt industrial equipment in coarse bungholes A variety of other bung accessories, ThreadConverters, ThreadReducers, ThreadGuards, etc. are available. Converts coarse bung threads to 2” Npt Excellent resistance to most liquids Available in 316 Stainless Steel or HDPE Protects 2” NPT equipment and drum bungs Reduces mounting time and frustration Industries: food, beverage, cosmetic, pharmaceutical, bio-science, marine, aviation and aerospace, agricultural, chemical and petrochemical, nuclear, military and most others. ThreadConverter™ Benefits & Features The ThreadConverter™ is suitable for many applications covering a very wide chemical compatibility range. Permits much easier 2” Npt bung thread mounting, then very quick coarse bung thread installation. Helps prevent 2” NPT (fine thread) cross-threading and thread stripping during mounting of plastic, brass, aluminum, steel & stainless steel equipment into drum, tote & tank buttress bung holes. Stops continual or ongoing thread-wear on sensitive plastic equipment threads due to vibration, constant use and repeated transfer between bung holes. Especially of steel or stainless steel containers. Extends useful life of many types of equipment including: pumps, mixers, plastic funnels, fume filters, depth gauges, and other plastic or steel threaded equipment. Equipment can be temporarily or permanently sealed in the ThreadConverter™ with a suitable thread sealant or other compatible temporary or permanent adhesive.

For safely mounting most 2” Npt industrial equipment in coarse bungholes

A variety of other bung accessories, ThreadConverters, ThreadReducers, ThreadGuards, etc. are available.

  • Converts coarse bung threads to 2” Npt
  • Excellent resistance to most liquids
  • Available in 316 Stainless Steel or HDPE
  • Protects 2” NPT equipment and drum bungs
  • Reduces mounting time and frustration

Industries: food, beverage, cosmetic, pharmaceutical, bio-science, marine, aviation and aerospace, agricultural, chemical and petrochemical, nuclear, military and most others.

ThreadConverter™ Benefits & Features

  • The ThreadConverter™ is suitable for many applications covering a very wide chemical compatibility range.
  • Permits much easier 2” Npt bung thread mounting, then very quick coarse bung thread installation.
  • Helps prevent 2” NPT (fine thread) cross-threading and thread stripping during mounting of plastic, brass, aluminum, steel & stainless steel equipment into drum, tote & tank buttress bung holes.
  • Stops continual or ongoing thread-wear on sensitive plastic equipment threads due to vibration, constant use and repeated transfer between bung holes. Especially of steel or stainless steel containers.
  • Extends useful life of many types of equipment including: pumps, mixers, plastic funnels, fume filters, depth gauges, and other plastic or steel threaded equipment.
  • Equipment can be temporarily or permanently sealed in the ThreadConverter™ with a suitable thread sealant or other compatible temporary or permanent adhesive.
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Hose Fittings
Product Number DM-55BCF Series
Product Name Bung ThreadConverter™
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-3/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1762028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 9.53 mm (0.3750 inch)
Temperature -4 F (-20 C)
View Details
Stainless Steel Flyer - A-1008-MNPT-SS - Kuriyama of America, Inc.
Specs
Material Stainless
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details