DRUM-MATES Inc. ToteFiller™ Quick Liquid Transfer Assembly DM-55TFA Series

Description
Quick Liquid Transfer Assembly for Totes Benefits & Features ToteFillers™ are excellent for safe, fast, economical, quick-connect liquid filling of single or multiple drums in virtually any configuration, whether floor, rack or stack stored. Used for gravity feed or pressure pumped liquid transfer, the 2” ID ToteFillers ™ provides safe, accurate, liquid transfer in a short time. Easily mounted in minutes into the drum lid bunghole or using the quick-mount Bulkhead Fitting, the system moves thin to viscous liquids from railway car, tanker truck, reservoir, day tank or drums into virtually any drum, as long as the liquid is compatible with the materials of construction, stainless steel, polypropylene, HDPE, Buna, EPDM.
Datasheet
Description
Quick Liquid Transfer Assembly for Totes Benefits & Features ToteFillers™ are excellent for safe, fast, economical, quick-connect liquid filling of single or multiple drums in virtually any configuration, whether floor, rack or stack stored. Used for gravity feed or pressure pumped liquid transfer, the 2” ID ToteFillers ™ provides safe, accurate, liquid transfer in a short time. Easily mounted in minutes into the drum lid bunghole or using the quick-mount Bulkhead Fitting, the system moves thin to viscous liquids from railway car, tanker truck, reservoir, day tank or drums into virtually any drum, as long as the liquid is compatible with the materials of construction, stainless steel, polypropylene, HDPE, Buna, EPDM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ToteFiller™ Quick Liquid Transfer Assembly - DM-55TFA Series - DRUM-MATES Inc.
Lumberton, NJ, USA
ToteFiller™ Quick Liquid Transfer Assembly
DM-55TFA Series
ToteFiller™ Quick Liquid Transfer Assembly DM-55TFA Series
Quick Liquid Transfer Assembly for Totes Benefits & Features ToteFillers™ are excellent for safe, fast, economical, quick-connect liquid filling of single or multiple drums in virtually any configuration, whether floor, rack or stack stored. Used for gravity feed or pressure pumped liquid transfer, the 2” ID ToteFillers ™ provides safe, accurate, liquid transfer in a short time. Easily mounted in minutes into the drum lid bunghole or using the quick-mount Bulkhead Fitting, the system moves thin to viscous liquids from railway car, tanker truck, reservoir, day tank or drums into virtually any drum, as long as the liquid is compatible with the materials of construction, stainless steel, polypropylene, HDPE, Buna, EPDM.

Quick Liquid Transfer Assembly for Totes

Benefits & Features
ToteFillers™ are excellent for safe, fast, economical, quick-connect liquid filling of single or multiple drums in virtually any configuration, whether floor, rack or stack stored.

Used for gravity feed or pressure pumped liquid transfer, the 2” ID ToteFillers ™ provides safe, accurate, liquid transfer in a short time.

Easily mounted in minutes into the drum lid bunghole or using the quick-mount Bulkhead Fitting, the system moves thin to viscous liquids from railway car, tanker truck, reservoir, day tank or drums into virtually any drum, as long as the liquid is compatible with the materials of construction, stainless steel, polypropylene,
HDPE, Buna, EPDM.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Hose Fittings
Product Number DM-55TFA Series
Product Name ToteFiller™ Quick Liquid Transfer Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1462996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
3/32” ID to 1/16” ID Hose Connector - C32 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Female 37º Seat - Double Hex - A Series - A-0806-FJDH - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.562 inch (14.29 mm)
View Details