The DM-55BTR2 Series Bung ThreadReducers,Ñ¢ from DRUM-MATES Inc. are designed to facilitate the mounting of equipment into 2,Äù bung openings found in drums, IBCs, tanks, and other vessels. These reducers are available in both polypropylene and 316 stainless steel materials, providing options for different applications and environments. They convert 2,Äù male NPT threads to various female NPT sizes, including ¬O,Äù, ¬æ,Äù, 1,Äù, 1¬º,Äù, and 1¬O,Äù. The product aims to enhance safety and efficiency during the installation of industrial equipment such as thermometers, level gauges, and filters. Additionally, they can be utilized in plastic drums with coarse bungs when paired with the appropriate buttress thread converter.
Polypropylene & Stainless Steel
Safer > Easier > Quicker Equipment Mounting
Reduce 2” Bung Openings for Mounting Equipment in Drums, IBC’s, Tanks
Mounting equipment into the 2” Npt fine thread or Buttress* coarse thread bung holes of drums, IBC’s (totes) tanks, reservoirs, day tanks and other vessels can be time consuming, difficult and unsafe if not handled correctly.
These ThreadReducers™ offer safe, rapid economic mounting of all kinds of industrial equipment including thermometers, level gauges, pressure gauges, filters, funnels, pump pickup tubes, mixers, sampling tubes, and a wide variety of other process equipment.
| DRUM-MATES Inc. | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | DM-55BTR2 Series |
| Product Name | Bung ThreadReducer |