Western Analytical Products "1/32"" OD Teflon FEP Tubing Sleeves" F-374x

Description
"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD size. For instance, choose F-376 for 360 µm OD and F-373 for 190 µm OD capillary tubing. These sleeves are pressure rated to 1750 psi (121 bar) and can be used at up to 50ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."
Description
"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD size. For instance, choose F-376 for 360 µm OD and F-373 for 190 µm OD capillary tubing. These sleeves are pressure rated to 1750 psi (121 bar) and can be used at up to 50ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"1/32"" OD Teflon FEP Tubing Sleeves"
F-374x
"1/32"" OD Teflon FEP Tubing Sleeves" F-374x
"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD size. For instance, choose F-376 for 360 µm OD and F-373 for 190 µm OD capillary tubing. These sleeves are pressure rated to 1750 psi (121 bar) and can be used at up to 50ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD size. For instance, choose F-376 for 360 µm OD and F-373 for 190 µm OD capillary tubing. These sleeves are pressure rated to 1750 psi (121 bar) and can be used at up to 50ºC.
Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following:

  • The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports
  • The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only
  • The 1/32"" OD MicroTight Fittings
  • The Rheodyne® RheFlex® M4 Fitting for MX Module applications
  • The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications

Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Tubing
Product Number F-374x
Product Name "1/32"" OD Teflon FEP Tubing Sleeves"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
PFA Fluoropolymer Tubing - 3101091 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details