Western Analytical Products "1/32"" OD Teflon FEP Tubing Sleeves" F-372x

Description
"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD size. For instance, choose F-376 for 360 µm OD and F-373 for 190 µm OD capillary tubing. These sleeves are pressure rated to 1750 psi (121 bar) and can be used at up to 50ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."
Description
"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD size. For instance, choose F-376 for 360 µm OD and F-373 for 190 µm OD capillary tubing. These sleeves are pressure rated to 1750 psi (121 bar) and can be used at up to 50ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"1/32"" OD Teflon FEP Tubing Sleeves"
F-372x
"1/32"" OD Teflon FEP Tubing Sleeves" F-372x
"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD size. For instance, choose F-376 for 360 µm OD and F-373 for 190 µm OD capillary tubing. These sleeves are pressure rated to 1750 psi (121 bar) and can be used at up to 50ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD size. For instance, choose F-376 for 360 µm OD and F-373 for 190 µm OD capillary tubing. These sleeves are pressure rated to 1750 psi (121 bar) and can be used at up to 50ºC.
Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following:

  • The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports
  • The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only
  • The 1/32"" OD MicroTight Fittings
  • The Rheodyne® RheFlex® M4 Fitting for MX Module applications
  • The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications

Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Tubing
Product Number F-372x
Product Name "1/32"" OD Teflon FEP Tubing Sleeves"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details