Western Analytical Products MicroTight PEEK Tubing Sleeve F-185x

Description
" Manufactured from PEEK polymer Available in a variety of inner diameters for broad-range compatibility with a wide assortment of capillary tubing sizes Color-coded for easy inner diameter identification Upchurch Scientific MicroTight Tubing Sleeves feature an outer diameter of 0.025"" and offer a wide assortment of inner diameters to help facilitate capillary tubing connections with our MicroTight accessories. Because the sleeves are manufactured from PEEK polymer, they carry an upper temperature threshold of 125ºC. To use these sleeves properly, choose a sleeve with an inner diameter 0.001"" - 0.002"" (25 - 50 µm) larger than the outer diameter of your capillary tubing. Then, slip the sleeve over your flow path tubing, such that your tubing extends all the way through the sleeve, but not beyond the end of the sleeve. Choose the correct fitting that corresponds with your receiving port, slide it over the sleeved flow path tubing and connect as normal."
Description
" Manufactured from PEEK polymer Available in a variety of inner diameters for broad-range compatibility with a wide assortment of capillary tubing sizes Color-coded for easy inner diameter identification Upchurch Scientific MicroTight Tubing Sleeves feature an outer diameter of 0.025"" and offer a wide assortment of inner diameters to help facilitate capillary tubing connections with our MicroTight accessories. Because the sleeves are manufactured from PEEK polymer, they carry an upper temperature threshold of 125ºC. To use these sleeves properly, choose a sleeve with an inner diameter 0.001"" - 0.002"" (25 - 50 µm) larger than the outer diameter of your capillary tubing. Then, slip the sleeve over your flow path tubing, such that your tubing extends all the way through the sleeve, but not beyond the end of the sleeve. Choose the correct fitting that corresponds with your receiving port, slide it over the sleeved flow path tubing and connect as normal."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
MicroTight PEEK Tubing Sleeve
F-185x
MicroTight PEEK Tubing Sleeve F-185x
" Manufactured from PEEK polymer Available in a variety of inner diameters for broad-range compatibility with a wide assortment of capillary tubing sizes Color-coded for easy inner diameter identification Upchurch Scientific MicroTight Tubing Sleeves feature an outer diameter of 0.025"" and offer a wide assortment of inner diameters to help facilitate capillary tubing connections with our MicroTight accessories. Because the sleeves are manufactured from PEEK polymer, they carry an upper temperature threshold of 125ºC. To use these sleeves properly, choose a sleeve with an inner diameter 0.001"" - 0.002"" (25 - 50 µm) larger than the outer diameter of your capillary tubing. Then, slip the sleeve over your flow path tubing, such that your tubing extends all the way through the sleeve, but not beyond the end of the sleeve. Choose the correct fitting that corresponds with your receiving port, slide it over the sleeved flow path tubing and connect as normal."

"

  • Manufactured from PEEK polymer
  • Available in a variety of inner diameters for broad-range compatibility with a wide assortment of capillary tubing sizes
  • Color-coded for easy inner diameter identification

Upchurch Scientific MicroTight Tubing Sleeves feature an outer diameter of 0.025"" and offer a wide assortment of inner diameters to help facilitate capillary tubing connections with our MicroTight accessories. Because the sleeves are manufactured from PEEK polymer, they carry an upper temperature threshold of 125ºC.
To use these sleeves properly, choose a sleeve with an inner diameter 0.001"" - 0.002"" (25 - 50 µm) larger than the outer diameter of your capillary tubing. Then, slip the sleeve over your flow path tubing, such that your tubing extends all the way through the sleeve, but not beyond the end of the sleeve. Choose the correct fitting that corresponds with your receiving port, slide it over the sleeved flow path tubing and connect as normal."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Tubing
Product Number F-185x
Product Name MicroTight PEEK Tubing Sleeve
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Polypropylene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polypropylene
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Ultrabake™ Tubing - ST1125 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details