Western Analytical Products "1/32"" OD PEEK Tubing Sleeves" F-381x

Description
"These 1.6"" long Upchurch Scientific® 1/32"" OD PEEK Tubing Sleeves can be used with any fitting designed for 1/32"" OD tubing when smaller tubing must be connected. Select the appropriate sleeve from the product listing for your capillary tubing OD size. The 1/32"" OD PEEK Tubing Sleeves have a pressure rating of 5000 psi (345 bar) and a maximum recommended temperature of 125ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."
Description
"These 1.6"" long Upchurch Scientific® 1/32"" OD PEEK Tubing Sleeves can be used with any fitting designed for 1/32"" OD tubing when smaller tubing must be connected. Select the appropriate sleeve from the product listing for your capillary tubing OD size. The 1/32"" OD PEEK Tubing Sleeves have a pressure rating of 5000 psi (345 bar) and a maximum recommended temperature of 125ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"1/32"" OD PEEK Tubing Sleeves"
F-381x
"1/32"" OD PEEK Tubing Sleeves" F-381x
"These 1.6"" long Upchurch Scientific® 1/32"" OD PEEK Tubing Sleeves can be used with any fitting designed for 1/32"" OD tubing when smaller tubing must be connected. Select the appropriate sleeve from the product listing for your capillary tubing OD size. The 1/32"" OD PEEK Tubing Sleeves have a pressure rating of 5000 psi (345 bar) and a maximum recommended temperature of 125ºC. Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following: The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only The 1/32"" OD MicroTight Fittings The Rheodyne® RheFlex® M4 Fitting for MX Module applications The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

"These 1.6"" long Upchurch Scientific® 1/32"" OD PEEK Tubing Sleeves can be used with any fitting designed for 1/32"" OD tubing when smaller tubing must be connected. Select the appropriate sleeve from the product listing for your capillary tubing OD size. The 1/32"" OD PEEK Tubing Sleeves have a pressure rating of 5000 psi (345 bar) and a maximum recommended temperature of 125ºC.
Use 1/32"" OD PEEK or Teflon PFA Sleeves to connect capillary tubing with the following:

  • The F-113 Ferrule and Two-Piece Fingertight Fittings for 10-32 ports
  • The F-112 and P-416BLK MicroTight® Fittings for our Nano Flow Sensor - 1/32"" OD PEEK Tubing Sleeves only
  • The 1/32"" OD MicroTight Fittings
  • The Rheodyne® RheFlex® M4 Fitting for MX Module applications
  • The M-645 Valco®-Compatible Fitting for Valco Nanovolume® valve applications

Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Tubing
Product Number F-381x
Product Name "1/32"" OD PEEK Tubing Sleeves"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; E-TFE/TEFZEL
Shape Round
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Altaflo® 200 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details