Western Analytical Products "1/16"" OD PEEK Tubing Sleeves" F-230

Description
" For Connecting Capillary Tubing to Standard 10-32 Ports Require the Use of Wrench Tightened Stainless Steel Nuts Like the NanoTight FEP Sleeves, these PEEK Tubing Sleeves are designed to be used with 1/16"" OD, 10-32 threaded fittings to adapt capillary tubing to standard coned ports. Made of PEEK polymer, these 1.3"" long sleeves can be used up to 125ºC and will hold to 6000 psi (414 bar). Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."
Description
" For Connecting Capillary Tubing to Standard 10-32 Ports Require the Use of Wrench Tightened Stainless Steel Nuts Like the NanoTight FEP Sleeves, these PEEK Tubing Sleeves are designed to be used with 1/16"" OD, 10-32 threaded fittings to adapt capillary tubing to standard coned ports. Made of PEEK polymer, these 1.3"" long sleeves can be used up to 125ºC and will hold to 6000 psi (414 bar). Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"1/16"" OD PEEK Tubing Sleeves"
F-230
"1/16"" OD PEEK Tubing Sleeves" F-230
" For Connecting Capillary Tubing to Standard 10-32 Ports Require the Use of Wrench Tightened Stainless Steel Nuts Like the NanoTight FEP Sleeves, these PEEK Tubing Sleeves are designed to be used with 1/16"" OD, 10-32 threaded fittings to adapt capillary tubing to standard coned ports. Made of PEEK polymer, these 1.3"" long sleeves can be used up to 125ºC and will hold to 6000 psi (414 bar). Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

"

  • For Connecting Capillary Tubing to Standard 10-32 Ports
  • Require the Use of Wrench Tightened Stainless Steel Nuts

Like the NanoTight FEP Sleeves, these PEEK Tubing Sleeves are designed to be used with 1/16"" OD, 10-32 threaded fittings to adapt capillary tubing to standard coned ports. Made of PEEK polymer, these 1.3"" long sleeves can be used up to 125ºC and will hold to 6000 psi (414 bar).
Clockwise, starting at top: 1/16"" OD PEEK Tubing Sleeves with F-140 Fitting; 1/32 OD PEEK Tubing Sleeves with F-126H Fitting; 1/32"" OD FEP Tubing Sleeves with F-126S Fitting. Fittings and tubing not included."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Tubing
Product Number F-230
Product Name "1/16"" OD PEEK Tubing Sleeves"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details