10025-01S -- PINCH VALVE TUBINGS
Western Analytical Products
Pinch Valve Tubings
10025-01S
Description
"
Tubing Inside Diameter
"
Description
"
Tubing Inside Diameter
"
Suppliers
"
Tubing Inside Diameter
"
"
Tubing Inside Diameter
"
Supplier's Site
"
Tubing Inside Diameter
"
"
Tubing Inside Diameter
"
Supplier's Site
Technical Specifications
|
Product Category
|
Tubing |
|
Product Number
|
10025-01S |
|
Product Name
|
Pinch Valve Tubings |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Tubing Technologies
Type
Plastic; Electrical
Shape
Round
Color / Clarity
Clear; Solid; Multi
View Details
NewAge Performance Products | NAPP
Application
General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter
0.394 inch (10.0 mm)
Inside Diameter
0.315 inch (8.0 mm)
View Details
Type
Metal; Structural
Material
Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape
Round; Rectangle; Square; Oval; Specialty
View Details