JRG Sanipex pipe-in-pipe system in coil form, consisting of a crosslinked polyethylene (PE-Xc) inner pipe with a black polyethylene protective conduit, rated for 10 bar at 20°C. The part number 355516321 corresponds to a 20 mm outer diameter with an inner diameter of 15 mm, a wall thickness of 2.8 mm, and a coil length of 50 m, weighing 13.1 kg per coil.
Crosslinked polyethylen pipe with conduit
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 355516321 |
| Product Name | Pipes - Plastic-Pipes |
| Material | Brass; PE-X; Gunmetal; Pre-insulated; PE |