Invotec Solutions Ltd. EPDM Rubber Water Hose W-WH-EP-TFW19S

Description
An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling. Working temperature: -20°C to +140°C Pressure to 15 bar Available in RED, BLUE or BLACK Sold in 50m rolls (BLACK 19mm 30m roll)
Description
An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling. Working temperature: -20°C to +140°C Pressure to 15 bar Available in RED, BLUE or BLACK Sold in 50m rolls (BLACK 19mm 30m roll)

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Water Hose - W-WH-EP-TFW19S - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
EPDM Rubber Water Hose
W-WH-EP-TFW19S
EPDM Rubber Water Hose W-WH-EP-TFW19S
An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling. Working temperature: -20°C to +140°C Pressure to 15 bar Available in RED, BLUE or BLACK Sold in 50m rolls (BLACK 19mm 30m roll)

An advanced EPDM rubber hose to 140°C temperature rating
Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns.
Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling.

  • Working temperature: -20°C to +140°C
  • Pressure to 15 bar
  • Available in RED, BLUE or BLACK
  • Sold in 50m rolls (BLACK 19mm 30m roll)
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Hose
Product Number W-WH-EP-TFW19S
Product Name EPDM Rubber Water Hose
Product Form Hose
Temperature Range -4 to 284 F (-20 to 140 C)
Material Elastomers; Ethylene Propylene
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose Pipe & Flexible Tubes - 1258983 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.291 inch (58.2 mm)
Working Pressure 87 psi (61.24 m H2O)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, Lift Bag 16' 150 Psi Green W/Shutoff & Relief Valve - 162-2038-50165 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details